Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - 100Base-TX, 10Base-T
- - MAC address table: 4000 entries
Warranty:
3 Years
Long product name Zonet 24-Port 10/100Mbps Ethernet Switch Unmanaged Blue
:
24-Port 10/100Mbps Ethernet Switch
The long product name of Zonet 24-Port 10/100Mbps Ethernet Switch Unmanaged Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
24-Port 10/100Mbps Ethernet Switch
More>>>
Short summary description Zonet 24-Port 10/100Mbps Ethernet Switch Unmanaged Blue:
This short summary of the Zonet 24-Port 10/100Mbps Ethernet Switch Unmanaged Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Zonet 24-Port 10/100Mbps Ethernet Switch, Unmanaged, Full duplex
Long summary description Zonet 24-Port 10/100Mbps Ethernet Switch Unmanaged Blue:
This is an auto-generated long summary of Zonet 24-Port 10/100Mbps Ethernet Switch Unmanaged Blue based on the first three specs of the first five spec groups.
Zonet 24-Port 10/100Mbps Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3. Power connector: DC-in jack