Tripp Lite logo

Tripp Lite B136-101-WP-1 Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
81012
Info modified on:
19 Apr 2023, 11:31:50
Bullet Points Tripp Lite B136-101-WP-1 Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m):
  • - Extends a 1080i (60Hz) Component Video and Stereo Audio signal up to 300-ft. (91.44 m)
  • - No external power required
Warranty:
1-year limited
Long product name Tripp Lite B136-101-WP-1 Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m):

Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m)

Tripp Lite B136-101-WP-1 Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m):

Tripp Lite's B136-101-WP-1 Cat5 Extender Wallplate Kit with Component Video + Stereo Audio comes with both local and remote wallplates, allowing you to place a TV, Projector, etc up to 300-ft. (91.44 m) away from the source. A 1080i (60Hz) Component Video and Stereo Audio signal can be extended up to 300-ft. (91.44 m) when using 24Awg, Solid Wire UTP cable (Tripp Lite N022-01K-GY or N222-01K-GY); or up to 400-ft. (121.92 m) when using Zero-Skew UTP cable (Tripp Lite P524-01K). A 480p (60Hz) Component Video and Stereo Audio signal can be extended up to 500-ft. (152.4 m) when using 24Awg, Solid Wire UTP cable (Tripp Lite N022-01K-GY or N222-01K-GY); or up to 700-ft. (213.36 m) when using Zero-Skew UTP cable (Tripp Lite P524-01K). Simple RJ45 Jack connection on the back of the wallplates. No external power required.

Comes with both local and remote wallplates
Easy RJ45 rear connection jacks on both wallplates
A 1080i (60Hz) Component Video and Stereo Audio signal can be extended up to 300-ft. (91.44 m) when using 24Awg, Solid Wire UTP cable (Tripp Lite N022-01K-GY or N222-01K-GY); or, up to 400-ft. (121.92 m) when using Zero-Skew UTP cable (Tripp Lite P524-01K)
No external power required

Short summary description Tripp Lite B136-101-WP-1 Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m):

Tripp Lite B136-101-WP-1 Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m), 1920 x 1080 pixels, AV transmitter & receiver, 121.92 m, White

Long summary description Tripp Lite B136-101-WP-1 Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m):

Tripp Lite B136-101-WP-1 Component Video with Stereo Audio over Cat5/Cat6 Extender Kit, Wallplate Transmitter and Receiver, Up to 700 ft. (213 m). Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5. Package width: 200.7 mm, Package depth: 139.7 mm, Package height: 43.2 mm. Master (outer) case width: 411.5 mm, Master (outer) case length: 292.1 mm, Master (outer) case height: 231.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.