location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-3075CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-3075CW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 19 ppm
  • - Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 25000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: 1 year
Long product name Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi :
The long product name of Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-3075CW, Color LED, 19ppm b&w/color, 600 x 2400dpi, USB2.0, Fast Ethernet, 802.11 b/g, 19kg, White
More>>>
Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
The official description of Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fast and compact wireless network-ready HL-3075CW digital colour printer is designed for outstanding home office and small office performance. It produces brilliant colour documents at up to 19 ppm. With up to 600 x 2400 dpi print quality, you can produce bold, eye-catching reports, brochures, and presentations right from your desktop. A USB direct interface allows direct PictBridge and USB flash memory drive printing. Powerful, user-friendly software and connectivity including USB, Ethernet (cables not included), and 802.11 b/g wireless connection provide a seamless printing experience for your home or office. The HL-3075CW includes a 1 year limited exchange express warranty and machine lifetime toll-free technical support.

FEATURES: HL-3075CW
- Fast colour printing with speeds of up to 19 pages per minute in colour or black.
- Brilliant colour output at up to 600 x 2400 dpi, using Brother's digital LED print technology.
- Wireless network-ready, with 802.11 b/g and Ethernet interfaces with easy network setup.
- USB Direct Interface. Print PDF and JPEG files directly from your USB flash memory or PictBridge-enabled digital camera without connecting to your PC.
- Flexible 250-sheet paper input capacity with 250-sheet letter/legal paper tray and 1 sheet manual feed slot.
- Top-loading supplies for quick and easy replacement.
- Advanced, single pass printing technology
- Compact, space saving design
- User-friendly network software with easy installation
- Machine-lifetime toll-free technical support

Short summary description Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-3075CW, LED, Colour, 2400 x 600 DPI, A4, 19 ppm, Network ready

Long summary description Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-3075CW. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 25000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Display: LCD. Network ready, Wi-Fi

Printing
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Colour *
Yes
Print technology *
LED
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
16 s
Economical printing
Yes
Features
Maximum duty cycle *
25000 pages per month
Recommended duty cycle
1500
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
BR-Script 3, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
Custom media width
76.2 - 220 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
2
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Wi-Fi standards
802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, EAP, LEAP, WPA-AES, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, APOP, POP before SMTP, SMTP-AUTH, SNMPv1/v2c/v3, ICMP, LLTD responder, WebServicesPrint, SSL/TLS
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, APOP,POP before SMTP, SMTP-AUTH, SNMPv1/v2c/v3, ICMPv6, LLTD responder, WebServicesPrint, SSL/TLS
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Memory slots
1
Built-in processor
Yes
Processor model
NEC VR5500
Processor frequency
300 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Display
LCD
Power
Power consumption (printing) *
480 W
Power consumption (standby)
70 W
Power consumption (off)
10 W
AC input voltage
120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
19 kg
Dimensions (WxDxH)
409 x 466 x 250 mm
Packaging data
Package weight
22 kg
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
DVD/CD printing
No
Package dimensions (WxDxH)
555 x 628 x 460 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 02:06:30
Uk has collected 3 expert reviews for Brother HL-3075CW laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcmag.com
Updated:
2012-03-08 02:06:29
Offering a combination of fast speed plus output quality that's good enough for most business use, the Brother HL-3075CW ($300 street) is a potential workhorse color printer for a small or micro office, or even a home office with relatively heavy-duty pri...
Good Fast. Paper handling suitable for a small or micro office or small workgroup. Ethernet and Wi-Fi.
Bad Although output quality is good enough for most business use, it's slightly below par across the board...
Bottom line The Brother HL-3075CW color laser printer delivers excellent speed combined with acceptable, but unimpressive, output quality and appropriate paper handing for a small or micro office...
70%
printercomparison.com
Updated:
2012-06-17 01:01:40
Brother introduced four new color LED devices for the small office and business space that are up to four times faster than competing laser-class printers.The single function HL-3075cw is among the new arrivals along with the MFC-9325cw and offers pri...
Bottom line The Brother HL-3075cw does everything it’s suppose to: it printed quality color and text documents at a consistent rate of 19 ppm. It offers plenty of features a small office or business could take advantage of including: wired and wireless networking...
70%