location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1500G-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304286875 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 336957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 12:22:59
The date of the most recent change of this product data-sheet in Icecat.
APC BR1500G-GR user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 865 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Tower Black
Long product name APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s) :
The long product name of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Back-UPS Pro 1500 - 1500 VA, 865 W, 230V, 160 - 286V
More>>>
APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s):
The official description of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Back-UPS Pro series offers your home and business guaranteed power protection for high performance computer systems, routers/modems, external storage devices, game consoles and other electronics.

Abundant backup power, autoshutdown software and protection from damaging surges and spikes are coupled with the Back-UPS Pro's energy saving features, voltage regulation, LCD display and other premium features to make these the perfect units to protect your data and keep you available.

Short summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s):
This short summary of the APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS Pro, Line-Interactive, 1.5 kVA, 865 W, Sine, 156 V, 300 V

Long summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s):
This is an auto-generated long summary of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC Back-UPS Pro. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 865 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 6 AC outlet(s). Battery capacity: 187 VAh, Typical backup time at full load: 3.7 min, Typical backup time at half load: 12.3 min. Form factor: Tower, Product colour: Black, Cable length: 1.83 m. Width: 112 mm, Depth: 382 mm, Height: 301 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
865 W
Waveform *
Sine
Input operation voltage (min) *
156 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output frequency regulation
50/60 Hz
Surge energy rating
441 J
Hold time (min)
10 ms
Hold time (max)
12 ms
Efficiency
98.9%
Noise level
45 dB
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Fax, Modem, Network
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Type F
Power plug
Type F
AC outlets quantity
6 AC outlet(s)
Number of type F outputs
6
USB port
Yes
Battery
Battery capacity
187 VAh
Typical backup time at full load
3.7 min
Typical backup time at half load
12.3 min
Battery life (max)
5 year(s)
Battery recharge time
8 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Tower
Cable length
1.83 m
Design
Product colour *
Black
Display type
LCD
Certification
BSI 1363, CE, NEMKO, REACH, TUV-GS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
ENERGY STAR, Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
112 mm
Depth
382 mm
Height
301 mm
Weight
13 kg
Package width
235 mm
Package depth
490 mm
Package height
390 mm
Package weight
13.8 kg
Packaging data
Cables included
Phone (RJ-11), USB cable
Manual
Yes
Warranty card
Yes
Software CD
Yes
Bundled software
PowerChute Personal Edition
Logistics data
Products per pallet
20 pc(s)
Harmonized System (HS) code
85078000
Other features
Battery type
APCRBC124
Nominal output voltage
230 V
Nominal input voltage
230 V
Suitable for use in country/location
Europe
Brand Image Product code Product Stock Price from
APC BR24BPG uninterruptible power supply (UPS) APC BR24BPG uninterruptible power supply (UPS)
(show image)
BR24BPG BR24BPG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)