location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85238 show
Show alternative article codes used in the online market place
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Grey
  • - 1.6 kg
Long product name Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU :
The long product name of Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Themal Line, 300mm/second, USB, Fast Ethernet, 1.6 kg, Gray
More>>>
Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU:
The official description of Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TM-T88V is a true breakthrough in the development of POS receipt printers, and the results are better for your budget and the environment. This is most clearly demonstrated with the paper reduction function. which cuts down on waste and cost. Green credentials are further proved by this being the first thermal receipt printer to be Energy Star qualified.

Actual print speed is an impressive and efficient 300mm per second while multiple grey scale printing enables better representation of logos and graphic images. The TM-T88V works on several platforms, so it's simple to integrate into your network and it also comes with in-built USB IF which means easy migration to USB in the future.

This is a highly reliable and easy-to-use POS printer, but with the interest of the customer being paramount, we have included a 4-year warranty as standard.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU:
This short summary of the Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU, Thermal, POS printer, 300 mm/sec, 20 cpi, 0.06 - 0.07 µm, Wired

Long summary description Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU:
This is an auto-generated long summary of Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU based on the first three specs of the first five spec groups.

Epson TM-T88V(238): Ethernet, PS, EDG, Buzzer, EU. Print technology: Thermal, Type: POS printer, Print speed: 300 mm/sec. Printing media thickness: 0.06 - 0.07 µm. Connectivity technology: Wired, USB connector: USB Type-B. Ethernet LAN data rates: 10,100 Mbit/s. Mean time between failures (MTBF): 360000 h, Autocutter durability: 2 million cuts, Country of origin: China

Printing
Print speed
300 mm/sec
Character density
20 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Printing media thickness
0.06 - 0.07 µm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Connectivity technology *
Wired
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Mean time between failures (MTBF)
360000 h
Autocutter durability
2 million cuts
Country of origin
China
Certification
FCC, VCCI, CE marking, AS / NZS CISPR22 class A GOST-R
Design
Product colour *
Grey
Weight & dimensions
Width
145 mm
Depth
195 mm
Weight & dimensions
Height
148 mm
Weight
1.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
245 mm
Package height
230 mm
Package weight
2.56 kg
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Products per pallet
128 pc(s)
Products per pallet layer
16 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.79 m
Products per pallet (UK)
192 pc(s)
Products per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.79 m
Other features
Dimensions (WxDxH)
145 x 195 x 148 mm
Buffer size
4 KB
LED indicators
Yes
Country Distributor
Deutschland 1 distributor(s)