Zebra logo

Zebra Wax 5319 thermal ribbon 450 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32382
Info modified on:
16 Oct 2024, 15:37:44
Long product name Zebra Wax 5319 thermal ribbon 450 m:

Wax 5319 red ribbon

Short summary description Zebra Wax 5319 thermal ribbon 450 m:

Zebra Wax 5319 4.33" x 110mm, 450 m, 11 cm, 1.27 cm

Long summary description Zebra Wax 5319 thermal ribbon 450 m:

Zebra Wax 5319 4.33" x 110mm. Ribbon length: 450 m, Ribbon width: 11 cm, Core diameter: 1.27 cm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.