Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
5 year
Long product name Neomounts grommet plate for desk mount
:
The long product name of Neomounts grommet plate for desk mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Newstar Grommet Converter for FPMA-D970/D970D/D975/D975D - Silver
More>>>
Neomounts grommet plate for desk mount:
The official description of Neomounts grommet plate for desk mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The NewStar desk grommet mount, model FPMA-D97GROMMET is the right solution to mount a monitor arm on a desk using the available cable hole on desks. This product includes the grommet and installation material. This mount must be purchased separately from the desk mount arm.
An innovative cable management conceals and routes cables through the cable holes of the grommet. Hide your cables to keep the workplace nice and tidy.
This model is suitable for the following NewStar desk mounts:
FPMA-D970 (D) %26 FPMA-D975 (D)
All installation material is included with the product.
Short summary description Neomounts grommet plate for desk mount:
This short summary of the Neomounts grommet plate for desk mount data-sheet is auto-generated and uses the product title and the first six key specs.
Neomounts grommet plate for desk mount, Silver
Long summary description Neomounts grommet plate for desk mount:
This is an auto-generated long summary of Neomounts grommet plate for desk mount based on the first three specs of the first five spec groups.
Neomounts grommet plate for desk mount. Product colour: Silver