location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Economy Pack for Phaser 8560

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Economy Pack for Phaser 8560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
097S03837
Category:
Components needed to build a printer.
Printer Kits Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:35:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Economy Pack for Phaser 8560 :
The long product name of Xerox Economy Pack for Phaser 8560. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supplies Economy Pack, Phaser 8560/8560MFP
More>>>
Xerox Economy Pack for Phaser 8560:
The official description of Xerox Economy Pack for Phaser 8560 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supplies Economy Pack, Letter Media, Phaser™ 8560/8560MFP
Value pack of supplies including Xerox media and solid ink

- Three sticks each of cyan, magenta, yellow and black Genuine Xerox Solid Ink.
- 500 sheets of A/letter size Xerox Color Xpressions Paper (24lb).
- 25 sheets of A/letter size Xerox High Resolution Photo Paper (65lb).

Short summary description Xerox Economy Pack for Phaser 8560:
This short summary of the Xerox Economy Pack for Phaser 8560 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Economy Pack for Phaser 8560, 5.58 kg, 525 sheets, 342 x 457 x 177 mm

Long summary description Xerox Economy Pack for Phaser 8560:
This is an auto-generated long summary of Xerox Economy Pack for Phaser 8560 based on the first three specs of the first five spec groups.

Xerox Economy Pack for Phaser 8560. Package weight: 5.58 kg. Media sheets per package: 525 sheets, Package dimensions (WxDxH): 342 x 457 x 177 mm

Packaging data
Package weight
5.58 kg
Other features
Media sheets per package
525 sheets
Package dimensions (WxDxH)
342 x 457 x 177 mm