location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Book Premium Edition, 160 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDG1C1600N
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 7200 RPM
  • - USB 2.0
  • - Black
Long product name Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black :
The long product name of Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

My Book Premium Edition, 160 GB, USB 2.0 & FireWire 400
More>>>
Short summary description Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black:
This short summary of the Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Book Premium Edition, 160 GB, 160 GB, 2.0, 7200 RPM, Black

Long summary description Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black:
This is an auto-generated long summary of Western Digital My Book Premium Edition, 160 GB external hard drive 7200 RPM USB 2.0 Black based on the first three specs of the first five spec groups.

Western Digital My Book Premium Edition, 160 GB. HDD capacity: 160 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

Brand Image Product code Product Stock Price from
Western Digital

Western Digital My Book Premium Edition, 750 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C7500N My Book Premium Edition, 750 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium Edition, 500 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C5000N My Book Premium Edition, 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium Edition, 400 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C4000N My Book Premium Edition, 400 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium Edition, 320 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C3200N My Book Premium Edition, 320 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium Edition, 250 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C2500N My Book Premium Edition, 250 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium Edition, 750 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C7500E My Book Premium Edition, 750 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium 500 GB external hard drive 7200 RPM USB 2.0 Black
(show image)
WDG1C5000E My Book Premium 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium 250 GB external hard drive 7200 RPM USB 2.0
(show image)
WDG1C2500E My Book Premium 250 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book™ Premium Edition external hard drive 160 GB 7200 RPM 3.5"
(show image)
WDG1C1600E My Book™ Premium Edition 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book Premium 320 GB external hard drive 7200 RPM USB 2.0
(show image)
WDG1C3200E My Book Premium 320 GB 0.00
(excl. VAT)
0 (incl. VAT)