Wasp QuickStore POS Pro

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10711
Info modified on:
07 Mar 2024, 15:34:52
Long product name Wasp QuickStore POS Pro:

QuickStore Point of Sale Solution – Professional

Short summary description Wasp QuickStore POS Pro:

Wasp QuickStore POS Pro, QuickStore Pro, WRP8055, Windows 2000, XP, Vista (32-bit), Server 2003 (32-bit), Server 2008 (32-bit), WKB1150 POS + MSR

Long summary description Wasp QuickStore POS Pro:

Wasp QuickStore POS Pro. Bundled software: QuickStore Pro. Power supply type: WRP8055, Compatible operating systems: Windows 2000, XP, Vista (32-bit), Server 2003 (32-bit), Server 2008 (32-bit), Keyboard type: WKB1150 POS + MSR

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.