location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wasp WPL305 label printer Direct thermal 25.4 mm/sec

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wasp Check ‘Wasp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPL305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
633808402006
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Wasp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wasp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wasp WPL305 label printer Direct thermal 25.4 mm/sec
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - Print speed: 25.4 mm/sec
  • - 3 kg
Long product name Wasp WPL305 label printer Direct thermal 25.4 mm/sec :
The long product name of Wasp WPL305 label printer Direct thermal 25.4 mm/sec. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WPL305 Desktop Barcode Printer
More>>>
Short summary description Wasp WPL305 label printer Direct thermal 25.4 mm/sec:
This short summary of the Wasp WPL305 label printer Direct thermal 25.4 mm/sec data-sheet is auto-generated and uses the product title and the first six key specs.

Wasp WPL305, Direct thermal, 25.4 mm/sec, Black

Long summary description Wasp WPL305 label printer Direct thermal 25.4 mm/sec:
This is an auto-generated long summary of Wasp WPL305 label printer Direct thermal 25.4 mm/sec based on the first three specs of the first five spec groups.

Wasp WPL305. Print technology: Direct thermal, Print speed: 25.4 mm/sec. Product colour: Black