location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-30

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B206301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946500829
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-30
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight: Compact and weighs 325 grammes
  • - Portable: Powered by USB 2.0
  • - Easy to use: Intuitive user interface
  • - Advanced Software: EpsonScan, Abbyy Fine Reader OCR
  • - Document Management: Download Epson's Document Capture Pro
Warranty: 12 months Carry in
Long product name Epson WorkForce DS-30 :
The long product name of Epson WorkForce DS-30. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce DS-30
More>>>
Epson WorkForce DS-30:
The official description of Epson WorkForce DS-30 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable: It’s one of the lightest business scanners on the market at 325 grammes and compact so it’s easy to take anywhere. And, as it’s powered by USB 2.0, it’s simple to get started.

Ease-of-use: Users don’t need any special training, as its interface is intuitive and quick to master, so the versatile DS-30 suits everyone from the beginner to the advanced user.

Advanced imaging features: EpsonScan software offers a wide range of functionality including searchable PDF, RGB colour dropout, auto de-skew, auto page size detection, secure PDF, text enhancement, auto rotation and punch hole removal. The Abbyy Fine Reader software offers Optical Character Recognition and Presto! BizCard 5 helps manage business cards.

Document Management Software: Free download of Epson’s Document Capture Pro from the website – enabling the DS-30 to be seamlessly integrated into businesses’ workflow via most common Document Management Systems using Windows. Do more than just scan with it as, in combination with Document Capture Pro, the DS-30 offers many ‘scan-to’ functions, including scan-to-cloud, scan-to email and scan-to-SharePoint alongside many other document imaging features such as a barcode recognition and a zonal OCR-A / B support.

Short summary description Epson WorkForce DS-30:
This short summary of the Epson WorkForce DS-30 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-30, 216 x 356 mm, 600 x 600 DPI, 16 bit, 13 sec/page, Sheet-fed scanner, Black

Long summary description Epson WorkForce DS-30:
This is an auto-generated long summary of Epson WorkForce DS-30 based on the first three specs of the first five spec groups.

Epson WorkForce DS-30. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 16 bit. Scanner type: Sheet-fed scanner, Product colour: Black. Sensor type: CIS, Daily duty cycle (max): 200 pages, Light source: RGB LED. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Card stock, Envelopes, Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6, A8. USB connector type: Mini-USB B, Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
16 bit
Film scanning
No
Flatbed scan speed (b/w, A4)
13 sec/page
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black
Performance
Sensor type *
CIS
Light source
RGB LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
200 pages
Scan drivers
TWAIN, WIA
Scanning noise level
55 dB
Paper handling
Scanning media types supported
Business Card, Card stock, Envelopes, Plain paper, Plastic Card
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A8
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
35 - 270 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
USB connector type
Mini-USB B
Standard interfaces
USB 2.0
Power
Power consumption (typical)
2.5 W
Power consumption (standby)
0.0125 W
Power consumption (PowerSave)
1.3 W
Input voltage
5 V
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
143 mm
Package depth
335 mm
Package height
68 mm
Package weight
712 g
System requirements
Compatible operating systems
Windows 7/Vista/XP Mac OS X 10.4.11 +
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
276 mm
Depth
50 mm
Height
36.5 mm
Weight
325 g
Packaging content
Cables included
USB
Quick start guide
Yes
Bundled software
ABBYY FineReader Sprint 9.0 Presto! BizCard 5 SE
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
360 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
55.8 cm
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
60 pc(s)
Products per pallet (UK)
360 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
55.8 cm
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 02:15:36
Uk has collected 12 expert reviews for Epson WorkForce DS-30 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-02-21 01:15:15
The Epson WorkForce DS-30 is great if what you need is an ultra-light and portable scanner that can perform good quality scans using a wide variety of media. Read our Epson WorkForce DS-30 review to find out more... Read more...
Bottom line The DS-30 is severely limited by its lack of an ADF and by its simplex-only scanning. However, if what you need is an ultra-light and portable model that can perform good quality scans using a wide variety of media, then it makes a lot of sense, especiall...
70%
Laptopmag.com
Updated:
2012-03-08 02:15:35
The WorkForce DS-30 marks the Epson's first foray into the still portable scanner market. As the new kid on the block, Epson has to tangle with some already established names, specifically Neat Receipts, Plustek and Xerox. So does the DS-30 have what i...
Good Stylish design, Strong software suite, Excellent scan quality...
Bad Slow color scan speeds...
Bottom line Epson's stylish WorkForce DS-30 isn't the fastest portable scanner, but it offers excellent image quality along with a sleek design.
80%
pcmag.com
Updated:
2012-04-05 01:04:04
In most ways, the Epson WorkForce DS-30 portable scanner ($179.99 direct) is simply one more variation on an old standard: a no-frills, portable scanner limited to manual feeding and simplex (one-sided) scans. The one important difference between it and s...
Good Small. Light. Inexpensive. Gets power over USB cable. Can send files to Microsoft SharePoint, EverNote, and Google Docs.
Bad Simplex (one-sided) scans only. Manual feed only...
Bottom line The Epson WorkForce DS-30 portable scanner is limited to one-sided scans and a manual feed, but it's light, low-cost, and includes options to scan to the cloud...
60%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)