location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron DS100 Free Standing Base Black Metal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS100 Free Standing Base
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33-262-200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833001792 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 09:59:09
The date of the most recent change of this product data-sheet in Icecat.
standard (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron DS100 Free Standing Base Black Metal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Metal
  • - Product colour: Black
  • - 1.63 kg
Long product name Ergotron DS100 Free Standing Base Black Metal :
The long product name of Ergotron DS100 Free Standing Base Black Metal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS100 Free Standing Base
More>>>
Short summary description Ergotron DS100 Free Standing Base Black Metal:
This short summary of the Ergotron DS100 Free Standing Base Black Metal data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron DS100 Free Standing Base, Metal, Black

Long summary description Ergotron DS100 Free Standing Base Black Metal:
This is an auto-generated long summary of Ergotron DS100 Free Standing Base Black Metal based on the first three specs of the first five spec groups.

Ergotron DS100 Free Standing Base. Material: Metal, Product colour: Black

Brand Image Product code Product Stock Price from
Ergotron

Ergotron 200 Series Sliding Pivot w/ P/L. Black
(show image)
47-047-085 Sliding Pivot w/ P/L. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series 46" Crossbar w/ Center Pivot Black
(show image)
60-410-200 46" Crossbar w/ Center Pivot 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 14" Pole, 1-1/2" diameter. Black
(show image)
20-135-200 14" Pole, 1-1/2" diameter. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 36" Pole 1-1/2" diameter. Black
(show image)
20-161-200 36" Pole 1-1/2" diameter. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 55" Crossbar. Black.
(show image)
60-432-200 55" Crossbar. Black. 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series Extender, 5-inch. Grey
(show image)
60-197-100 Extender, 5-inch. Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Dual-to-Triple Horizontal Crossbar Upgrade Kit. Black.
(show image)
97-195-200 Dual-to-Triple Horizontal Crossbar Upgrade Kit. Black. 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS100 28" Crossbar Black Metal
(show image)
60-409-200 DS100 28" Crossbar 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options Desk Clamp Base Black
(show image)
60-349-200 Desk Clamp Base 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series Extender, 5-inch. Black
(show image)
60-197-101 Extender, 5-inch. Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)