location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce WF-7015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB59302CS
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 5760 x 1440 DPI Colour
  • - A3 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: 1 year standard warranty
Long product name Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi :
The long product name of Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce WF-7015 - 5760 x 1440 dpi, 34ppm, USB 2.0, 802.11b/g/n, Fast Ethernet, Black
More>>>
Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi:
The official description of Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A3+ business printer
Get high-speed, business-quality results with this economical A3+ printer for small businesses.

The WorkForce WF-7015 is Epson’s first networked A3+ printer designed with the needs of both small businesses and home office users in mind. It helps make the most of limited resources so the user can present their business in the best possible light. It’s ideal for users such as graphic designers, architects and engineers, and represents the perfect blend of affordability, reliability and speed.

Engineered for business
Print high-quality colour documents at up to A3+ size as well as double-sided A4 documents.

High-speed
Prints are delivered quickly and efficiently with speeds of up to 34 pages per minute in draft mode 2, and up to 15 mono and 8.2 colour pages per minute 1 for business-quality documents.

Productive
It has twin high-capacity 250-sheet paper trays for less frequent refilling. This also means you can keep it stocked with both A3 and A4 paper which helps save time and gives you media flexibility.

Share securely
Ethernet and Wi-Fi connectivity come as standard, featuring enhanced wireless security with WPA2 encryption.

Economical
See savings of up to 50 percent on cost per page compared to competitive lasers*3. Print up to 1,000 pages*4, equivalent to two reams of paper, with Epson’s individual XL Stag inks, while double-sided printing can save paper usage and costs by up to 50 percent. ENERGY STAR-qualified reduced power consumption further cuts costs and environmental impact. Up to 80% lower energy consumption than competitive colour lasers 6.

Short summary description Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi:
This short summary of the Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7015, Colour, 5760 x 1440 DPI, 4, A3, 34 ppm, Duplex printing

Long summary description Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-7015. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Network ready. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Input & output capacity
Total input capacity *
500 sheets
Paper handling
Maximum print size
330 x 483 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK
Design
Market positioning *
Business
Product colour *
Black
Power
Power consumption (printing) *
20 W
Power consumption (standby)
3.7 W
AC input voltage
220 - 240 V
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP / XP-x64 / Vista / 7, Windows Server 2008 R2 / 2008 / 2003, Mac OS 10.4.11
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
558 mm
Depth
414 mm
Height
264 mm
Weight
12.3 kg
Packaging data
Bundled software
Epson Easy Photo Print, Epson NetEasy
Package weight
15 kg
Other features
Network ready
Yes
Power LED
Yes
Stand-by LED
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.11b/g/n
Package dimensions (WxDxH)
700 x 497 x 376 mm
Brand Image Product code Product Stock Price from
Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi
(show image)
C11CB59301 WF-7015 0.00
(excl. VAT)
0 (incl. VAT)