STANDIVARIUS ST-CTYPA-38XGUK user manual
(2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - ergonomic keyboard specifically for Microsoft Surface Pro
- - clicks magnetically into place, providing screen protection
- - matches the functionality of Surface Pro keyboard, including layout and responsiveness
- - connects to Surface Pro through reliable Bluetooth connection
- - integrated USB-C rechargeable battery
- - complies with European and UK ergonomic regulations
- - small footprint when in use on a desk: 290 x 225 x 6 mm
- - lightweight and portable, weighing only 350 g
- - ideal for hybrid work or while travelling
- - available in grey color variant
- - easy pairing and automatic re-pairing for seamless connectivity
- - compatible with Surface Pro 3 / 4 / 5 / 6 / 7 / 8 / 9 / X
- - variants available with or without backlit keys for different Surface Pro models
- - ZERO WASTE packaging: 100% recycled/recyclable paper for product packaging
Long product name STANDIVARIUS Freedom, Backlit keys, Surface Pro 8/9/X
:
standivarius Freedom Keyboard- Backlit keys for Surface Pro 8 / 9 / X
The long product name of STANDIVARIUS Freedom, Backlit keys, Surface Pro 8/9/X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
standivarius Freedom Keyboard- Backlit keys for Surface Pro 8 / 9 / X
More>>>
Short summary description STANDIVARIUS Freedom, Backlit keys, Surface Pro 8/9/X:
This short summary of the STANDIVARIUS Freedom, Backlit keys, Surface Pro 8/9/X data-sheet is auto-generated and uses the product title and the first six key specs.
STANDIVARIUS Freedom, Backlit keys, Surface Pro 8/9/X, Wireless, Bluetooth, Scissor key switch, QWERTY, LED, Grey
Long summary description STANDIVARIUS Freedom, Backlit keys, Surface Pro 8/9/X:
This is an auto-generated long summary of STANDIVARIUS Freedom, Backlit keys, Surface Pro 8/9/X based on the first three specs of the first five spec groups.
STANDIVARIUS Freedom, Backlit keys, Surface Pro 8/9/X. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Backlight type: LED. Recommended usage: Home/Office. Product colour: Grey