location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD22J
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184863749
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:26:16
The date of the most recent change of this product data-sheet in Icecat.
Windows 10 IoT Enterprise LTSC 2021 for OptiPlex 3000 Thin Client, OptiPlex All-in-One 7410, Latitude 3440, Latitude 5440 and OptiPlex Micro Plus 7010 Release Notes (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 2402 Administrator’s Guide (12.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise LTSC 2021 Deployment Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 3440 Re-imaging guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 2402 Release Notes (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 2311, 2308, 2306, and 2303 Release Notes (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL HD22J user manual (24.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse Device Agent Version 14.6.9.26 Release Notes (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise LTSC 2021 Administrator’s Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Intel Graphics Command Center Hotfix for Windows 10 IoT Enterprise LTSC 2021 Release Notes (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Hybrid Client version 2310 Administrator's Guide (44.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Hybrid Client version 2310 Release Notes (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 2308 Third Party Licenses (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 2402 Migration Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 2311, 2308, 2306, and 2303 Migration Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS Installation and ThinOS Activation License User Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Transition from the WinIoT-WES policy to WinIoT 2.x (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise LTSC 2021 Operating System Recovery Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 2311, 2308, 2306, and 2303 Administrator’s Guide (10.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise LTSC 2021 for OptiPlex 7410 All-In-One and Latitude 3440 Client Release Notes (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 2306 Third Party Licenses (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-1235U (12MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB DDR4-SDRAM (1 x 8) & 512GB SSD
Warranty: 1 Year Basic Onsite
Long product name DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1235U (12MB Cache), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work from anywhere with the world’s most intelligent and secure business laptops sustainably designed for productivity on the go.

Short summary description DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 3440, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

DELL Latitude 3440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1.54 kg

Modern design to boost productivity
Modern design to boost productivity

Smaller , re-designed chassis featuring a new colour and texture

Generational improvement on keyboard with durable, laser-etched key prints and longer key travel for enhanced comfort.

Upgraded clickpad with improved feel for better productivity versus previous generation.

Created for combining forces
Created for combining forces

Intelligent Audio removes background noise and echoes on both ends of the call, and Voice Quality Monitoring lets you know when your voice quality is poor

Choose between multiple camera options including the FHD+IR camera developed to reflect and accentuate your reality with picture-perfect accuracy

Wide array of panel options up to FHD Touch

Experience uncompromised connectivity
Experience uncompromised connectivity

Wi-Fi 6E and optional 4G LTE to ensure you’re always connected to fast internet speeds and keep you moving when you’re mobile

ExpressConnect joins the best available network, prioritises conferencing apps and delivers fast data and video downloads with the world’s first simultaneous multi-network connection

Confidently confidential
Confidently confidential

Enhanced security features include optional fingerprint reader and Chassis Intrusion Detection for ultimate protection
Sign-in securely and effortlessly with the optional Windows Hello supported FHD-IR camera
Control your privacy and have peace of mind with the mechanical camera shutter and mic mute button right at your fingertips

Looking good has never felt so good
Looking good has never felt so good

50% post-consumer recycled battery frame and LCD Bezel

100% recycled and renewable packaging with multipack options for even less waste

Essential performance for any business
Essential performance for any business

Boost your performance with up to 13th Gen Intel® Core™ processors, U-series offer businesses the performance to create high-end content and run your day-to-day business applications
Fast response time and performance with up to 64GB DDR4 upgradeable memory
Next-gen batteries with ExpressCharge analyzes usage to extend run time and charge faster when you need a boost in power. Advanced Charge prevents overcharging to extend battery life . Choose from various battery options up to 54Whr, including Long Life Cycle

Dell Optimiser
Dell Optimiser

Intelligence built around you - Automatically personalise and boost the performance of your Latitude and its entire ecosystem with Dell Optimiser, an AI-based optimisation software that learns and responds to the way you work
Personalised Performance - From pairing to charging, intelligence and machine learning elevate productivity by automating performance features across your entire ecosystem
Intelligent Collaboration - Get Dell's most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features all in one software
Safe, Secure and Manageable - With Dell Optimiser, optimisation and data collection follow a stringent process to ensure your privacy and security, designed to improve your PC experience continually. With modular installation, easily set up and customise Dell Optimiser features

Modern Workforce Solutions
Modern Workforce Solutions

Accelerate anywhere work experiences by modernising how you deploy, manage and support devices with PC as a Service. Leverage both the built-in protections of the industry's most secure commercial PCs and software protections for advanced threats to help ensure a trusted workspace under a predictable price per month.

Windows 11 Pro - designed for hybrid work.
Windows 11 Pro - designed for hybrid work.

The most productive and secure version of Windows yet—but simple for IT.

ProSupport
ProSupport

Get 24x7 proactive, automated support and onsite service when you need it with Dell ProSupport. Let our team give you back valuable time so you can take care of business.

ProSupport Plus
ProSupport Plus

Get anytime priority access to expert support with AI-driven predictive analytics and Accidental Damage Service to protect against drops, spills, surges and more.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel pitch
0.161 x 0.161 mm
Pixel density
157 ppi
RGB colour space
NTSC
Colour gamut
45%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-1235U
Processor cores
10
Processor threads
12
Processor boost frequency
4.4 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory data transfer rate
3200 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
QLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
Network
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
80
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
54 Wh
Battery voltage
11.4 V
Battery recharge time
3 h
Fast charging
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
140 G
Operating vibration
0.66 G
Weight & dimensions
Width
322.2 mm
Depth
219.4 mm
Height (front)
1.77 cm
Height (rear)
1.94 cm
Weight *
1.54 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
312
Total carbon emissions, standard deviation (kg of CO2e)
65
Carbon emissions, manufacturing (kg of CO2e)
260
Carbon emissions, logistics (kg of CO2e)
11
Carbon emissions, energy usage (kg of CO2e)
39
Carbon emissions, end-of-life (kg of CO2e)
1
Total carbon emissions, w/o use phase (kg of CO2e)
273
PAIA version
1.3.2
Packaging content
Cables included
AC
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Disclaimer DELL Latitude 3440 Intel® Core™ i5 i5-1235U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.