location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X364dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13B0579
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 20 kg
Long product name Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi :
The long product name of Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X364dw, Mono Laser, 1200 x 1200 dpi, 35 ppm, 128 MB, Ethernet 10/100BaseTX (RJ-45), USB 2.0, IEEE 802.11n
More>>>
Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:
The official description of Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Instant Warm Up
With Lexmark’s instant warm-up fuser, your MFP will be racing through documents in the time it
takes many other devices to wake up. In addition to getting your print jobs in your hands faster – just
seconds from standby – you’ll also benefit from increased efficiency. So you can save time, energy
and money all at onc

Superior scanning
The Lexmark Scan Center offers a complete range of features for creating digital documents and
integrating them into your daily workflow with ease. Preview your image, adjust contrast and colors,
and save your scan in multiple file formats. Then send your scan to various destinations, either
straight to e-mail or over your network to a shared drive, PC or business application. With built-in
software for optical character recognition (OCR), you can even transform hardcopy text into editable
form – a useful tool that will save you from having to retype tex

Smart supplies
Lexmark hardware and supplies are made for each other. When used together, they ensure optimal
performance, protecting the quality of your documents and your device. Lexmark cartridges help
protect the environment too. Using Lexmark high-yield toner cartridges conserves resources by
reducing the number of cartridges you will use over the life of your printer. Lexmark practices zero
landfill for cartridges, reusing or recycling 100% of all returns through the free-of-charge Lexmark
Cartridge Collection Program

Effortless manageability
Take a load off your IT department. These devices are network-ready and very easy to set up. If you
have multiple Lexmark devices installed, the Lexmark Universal Driver offers even easier deployment.
Once up and running, step-by-step on-screen messaging provides users with clear information.
What’s more, Lexmark MarkVision Professional software provides simplified remote management and
automated tools to keep your workday flowing

Short summary description Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X364dw, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X364dw Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X364dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
80000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
850 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display resolution
128 x 32 pixels
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 22 °C
Weight & dimensions
Weight
20 kg
Other features
Dimensions (WxDxH)
428 x 405 x 471 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan