location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21J80019MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529591680 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 13:04:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i9-13900H, 14C (6P + 8E)/20T, P-core 2.6/5.4GHz, E-core 1.9/4.1GHz, 24MB
  • - 16" WQXGA (2560x1600) IPS 400nits 100% sRGB 60Hz Dolby Vision
  • - 2x 16GB SO-DIMM DDR5-5200
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4060 8GB
  • - Windows 11 Pro
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-13900H, 14C (6P + 8E)/20T, P-core 2.6/5.4GHz, E-core 1.9/4.1GHz, 24MB, 2x 16GB SO-DIMM DDR5-5200, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe, 16" WQXGA (2560x1600) IPS 400nits 100% sRGB 60Hz Dolby Vision, NVIDIA GeForce RTX 4060 8GB, Wi-Fi 6E 11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressive performance for anywhere business
- 16″ laptop powered by 13th Gen Intel® H-Core™ processors
- Up to NVIDIA® RTX® 4060 graphics
- Handles heavy loads with ease, anywhere
- Redesigned backlit keyboard with glass touchpad for comfort
- Superfast internet access with speedy downloads / uploads
- Optional suite of exclusive accessories to enhance virtual collaboration & online access
- Boasts eco-friendly certifications

Short summary description Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 16p, Intel® Core™ i9, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo ThinkBook 16p Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo ThinkBook 16p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Pro. Product colour: Grey

Creativity translator
Creativity translator

The Lenovo ThinkBook 16p Gen 4 laptop is ideal for creative professionals and businesses. Powered by 13th Gen Intel® Core™ processors, the 16p boasts high performance, and blazing-fast memory, storage, and connectivity. Add to that optional NVIDIA® GeForce RTX® graphics, and you’re ready to master whatever workloads hit your desk. Enhanced thermals with a dual-fan design and four vents keep airflow circulating to ensure the system runs cool.

Creature comforts
Creature comforts

Along with the sleek look and feel of the aluminum chassis, the ThinkBook 16p Gen 4 laptop boasts an upgraded ergonomically redesigned keyboard. With an integrated smart backlight, the ambient light sensor automatically adjusts the amount of light needed so even working in dimly lit places won’t deter your productivity. The touchpad is much larger than previous generations, and it’s made with a glass surface—so navigating feels smooth and easy.

Take your online meetings to the next level
Take your online meetings to the next level

When it comes to virtual collaboration, the Lenovo Magic Bay optional suite of modular accessories enhance your experience. Made exclusively for the ThinkBook 16p Gen 4 laptop, each of these pocket-sized devices magnetically attaches to the top of the display and via a pogo-pin. Lenovo Magic Bay LTE ensures 4G access as long as there’s mobile coverage*. The 4K Webcam with 30FPS, autofocus, autoframing, and adjustable viewing angles captures you at your best. And the Magic Bay Light illuminates any dim area and even powers on automatically when the laptop’s camera turns on.*Availability varies by region and requires a network service provider.

Respects the planet
Respects the planet

The ThinkBook 16p Gen 4 laptop sports a series of sustainability certifications such as EPEAT® Gold (select countries), ENERGY STAR® 8.0, and TCO 9—the world-leading environmental certification for IT products. Sustainably sourced packaging is certified by the Forest Stewardship Council® (FSC). You can even decrease your carbon footprint with the Lenovo CO2 Offset Service. But the best part, perhaps, is that various components are made from post-consumer content, with 50% recycled aluminum on the keyboard frame (C side) and 30% recycled plastic on the AC adapter.

24/7 security
24/7 security

Biometrics provide extra protection on the ThinkBook 16p Gen 4 laptop— from the fingerprint reader integrated with the power button to the facial recognition software that works with the IR camera. ThinkShield, our comprehensive suite of security solutions, is integral to ensuring your system is protected. Features like discrete Trusted Platform Module (dTPM) encrypt your data. There’s even a self-healing BIOS should it become corrupted.

When every pixel matters
When every pixel matters

The ThinkBook 16p Gen 4 laptop features amazing display options up to a 3.2K 3200 x 2000 resolution that also includes X-Rite® Factory Display Calibration and 100% DCI-P3 colour gamut. Vibrant and rich visuals render true to life with Dolby Vision® whether your editing videos or creating multimedia. What’s more, TÜV Eyesafe® low blue light certification means that even when working long hours, the likelihood of eye fatigue or strain is significantly decreased.

Design
Colour name
Storm Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1200:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
13th gen Intel® Core™ i9
Processor model *
i9-13900H
Processor cores
14
Processor boost frequency
5.4 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
5.4 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3306-CG
Audio system
Dolby Atmos
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Swiss
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system language
German, English, French, Italian
Trial software
Office
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Battery life (max)
10.5 h
Continuous video playback time
18 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, Supervisor, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
FSC MIL-STD-810H Low-VOC
Sustainability
Sustainability certificates
TCO, ENERGY STAR, EPEAT Gold, ErP
Weight & dimensions
Width
354.6 mm
Depth
255 mm
Height
19.9 mm
Weight *
2.2 kg
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)