POLY logo

POLY Blackwire 3225 Stereo USB-A Headset

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74384
Info modified on:
25 Jul 2024, 12:58:35
End of life date:
10 Jul 2024
Bullet Points POLY Blackwire 3225 Stereo USB-A Headset:
  • - Experience the high-quality audio you expect from Poly with a headset that offers PC wideband, a noise-canceling mic, and hi-fi stereo sound options. Dynamic EQ optimizes call quality and automatically adjusts the settings for listening to multimedia.
  • - Ideal for managing calls on your PC, mobile phone, or tablet combined with the comfort and durability of a corded headset for greater flexibility.
  • - Relax while you talk knowing your headset is secure- lightweight metal headband offers durability plus a custom fit. Leatherette ear cushions fold flat for easy portability.
Warranty:
Poly standard two-year limited warranty
Long product name POLY Blackwire 3225 Stereo USB-A Headset:

Blackwire 3225 Stereo USB-A Headset

POLY Blackwire 3225 Stereo USB-A Headset:

Freedom to work your way
The Blackwire 3200 Series provides a quality audio experience in a headset that’s built for enterprise needs. With a sleek design and flexible microphone boom for a customizable fit, what’s not to love?

Short summary description POLY Blackwire 3225 Stereo USB-A Headset:

POLY Blackwire 3225 Stereo USB-A Headset, Wired, Office/Call center, 87 g, Headset, Black

Long summary description POLY Blackwire 3225 Stereo USB-A Headset:

POLY Blackwire 3225 Stereo USB-A Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Cable length: 1.295 m. Weight: 87 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer POLY Blackwire 3225 Stereo USB-A Headset 80S11AA:
Technical specification disclaimers
Protects against Acoustic Shock by limiting sounds to below 118 dBA.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.