POLY logo

POLY Voyager Office Base

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123511
Info modified on:
15 Oct 2024, 09:28:39
Bullet Points POLY Voyager Office Base:
  • - Everyone can move freely and collaborate in comfort all day. Multiple wearing options on a single device keep your teams happy—and make for easy ordering and stock control. Bluetooth® technology enables for seamless global wireless deployment.
  • - Never lose that critical connection with your customers due to a depleted battery. Voyager 4245 Office headset system has continuous battery life for unlimited talk time<sup>[1]</sup>. So, teams stay productive for all-around great customer experience.
Warranty:
Poly standard two-year limited warranty
Long product name POLY Voyager Office Base:

Voyager Office Base

POLY Voyager Office Base:

Lightweight and comfortable
The Voyager 4245 Office wireless headset system enables your employees to experience high levels of wireless freedom, comfort, and audio quality. Connecting to desk phones, PCs, and mobile devices is seamless.

Short summary description POLY Voyager Office Base:

POLY Voyager Office Base, Headset stand, 350 g, Black

Long summary description POLY Voyager Office Base:

POLY Voyager Office Base. Product type: Headset stand. Weight: 350 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer POLY Voyager Office Base 786C9AA:
[1] Unlimited talk time: use of spare charged battery required.
[2] Visit https://www.poly.com/us/en/products/headsets/voyager/voyager-4245 for more detail.
Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.
With hot-swappable battery.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.