location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 5 23.8 inch FHD Height Adjust Monitor - 524sh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94C19AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498936352 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2024 22:38:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - See everything in more detail with 99% sRGB, 1500:1 contrast ratio, and 300 nits.[1] And enjoy seamless video with 100 Hz refresh rate.
  • - Enhance your focus with an ergonomic height- and tilt-adjust stand, paired with Ergonomic Setup Guide[2] for customizable comfort. Plus, built-in HP Eye Ease with Eyesafe® certification[3] reduces blue light.
  • - A thin-and-light design that fits any space with 3-sided ultra-thin bezel for seamless dual-screen setup and enhanced viewing. Plus, HDMI and VGA ports for more productivity.
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics[4] with 100% sustainably sourced packaging[5].
Warranty: HP two-year limited warranty
Long product name HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh :
The long product name of HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 5 23.8 inch FHD Height Adjust Monitor - 524sh
More>>>
HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh:
The official description of HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freedom to work your way
When you need the right tech to take on a day full of projects, meetings, and more, you need the HP Series 5 23.8-inch FHD Height Adjust Monitor. Its sleek design complements any workspace. And its beautiful screen, adjustable stand, and comfort features take your productivity to the next level. Bring flexibility to the way you work through enhanced visual performance, contrast ratio, and refresh rate.[1]

Short summary description HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh:
This short summary of the HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms, Silver

Long summary description HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh:
This is an auto-generated long summary of HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh based on the first three specs of the first five spec groups.

HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product colour: Silver

Life-like color. Deeper detail.
Life-like color. Deeper detail.

Upgrade your everyday with a vibrant 23.8" FHD monitor. Enjoy all you see as it was meant to be seen with enhanced 99% sRGB, 1500:1 contrast ratio, and 300 nits brightness.[1] Work or multitask with a 100 Hz refresh rate that delivers seamless scrolling and smooth video playback.

Heighten your comfort
Heighten your comfort

From working through crunch time to focusing on you-time, this 23.8" FHD monitor lets you customize your comfort with a height-and tilt-adjust stand. The Ergonomic Setup Guide[2] gets you started by giving you customized comfort right at your fingertips in HP Display Center. Plus, HP Eye Ease with Eyesafe® certification[3] limits blue light to keep your eyes comfortable without impacting color accuracy.

Thin. Light. Exactly right.
Thin. Light. Exactly right.

Discover a beautiful 23.8" FHD monitor with a thin-and-light design and simplified cable management that fits your style and maximizes your space. Its sleek, 3-sided ultra-thin bezel lets you stay immersed and focused to what’s on screen. Pair a second monitor to create a virtually seamless expansive view, while keeping every device connected and ready with HDMI and VGA ports for a better way to be productive.

Works With Chromebook Certified

Works seamlessly with your Chromebook. [7,8]

Compact, Sleek Design

A beautiful monitor fit for any space with a sleek, thin-and-light profile and the option for seamless side-by-side screens. Integrated cable containment to cut the clutter.

FHD Resolution

Focus on the finer details and enjoy sharp visuals and crystal clear images with the 1920 x 1080 FHD resolution on this 23.8" diagonal monitor. [9]

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

99% sRGB Color Gamut

Ideal, consistent color reproduction with minimal effort.

3-Sided Micro-Edge Bezel

Maximize your viewing area to see and do more.

More Contrast

See the nuanced differences of color, shadow, and highlights thanks to the enhanced 1500:1 contrast ratio. [1]

300 Nits

300 nits of brightness lets you see clearly. Enhance your visual performance for work or simply enjoying entertainment. [1]

100 Hz Refresh Rate

With a 100 Hz refresh rate this monitor is capable of clearer details, smoothly moving from frame to frame, allowing for faster split-second reaction time. [1]

Adjustable Tilt and Height

The tilt- and 100 mm height-adjustable stand helps deliver the perfect view so you can maximize productivity and work comfortably.

HP Eye Ease with Eyesafe® Certification

Help keep your eyes comfortable with an always-on, true-color, low-blue light filter. [3]

Ergonomic Setup Guide

World-class ergonomic practices to help you achieve optimal, all-day comfort. [2]

Integrated Cable Management

Help keep your workspace clean and organized.

HP Display Center

Customize your display with easy, intuitive HP Display Center software. [10]

Materials that Matter

Made with 85% post-consumer recycled plastics and 5% ocean-bound plastics. [4]

Thoughtful Product Packaging

100% sustainably sourced packaging that helps contribute to a more circular economy.

Increased Energy Efficiency

This display is held to the highest energy saving standard with an ENERGY STAR® rating and EPEAT® Registration.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0.28 x 0.28 mm
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Digital horizontal frequency
30 - 113 kHz
Digital vertical frequency
48 - 100 Hz
Display diagonal (metric)
60.5 cm
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Design
Market positioning *
Home
Product colour *
Silver
Detachable stand
Yes
Feet colour
Silver
Introduction year
2024
Country of origin
China
Design
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; CEL Grade 1; cTUVus; EAC; ENERGY STAR®; ErP; FCC; ICES; ISO 9241-307; KC; KCC; NOM; TUV Bauart; VCCI; Vietnam MEPS; Ukraine Energy label; California Energy Commission (CEC); South Africa Energy; WW application; NRCS of South Africa; Eyesafe® Certified; TÜV Flicker free certified; UAE ECAS; UAE RoHS; Works with Chromebook certified; Microsoft WHQL Certification (Windows 11 and Windows 10); KMEPS; Ukraine CoC; Ukraine NSoC
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Tilt angle range
-5 - 25°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
16 W
Power consumption (standby) *
0.5 W
Power consumption (max)
20 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Power adapter included
Yes
Weight & dimensions
Width (with stand)
535.8 mm
Depth (with stand)
202.2 mm
Height (with stand)
459.8 mm
Weight (with stand)
3.45 kg
Width (without stand)
535.8 mm
Depth (without stand)
34 mm
Height (without stand)
315.6 mm
Packaging data
Package width
610 mm
Package depth
121 mm
Package height
399 mm
Package weight
6.19 kg
Package type
Box
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT
European Product Registry for Energy Labelling (EPREL) code
1832029
Technical details
Box contents
Monitor; HDMI cable; Power adapter; AC power cord; Document kit
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Series 5 23.8 inch FHD Height Adjust Monitor - 524sh:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[3] HP Eye Ease hardware that does not impact color accuracy used with Eyesafe. Eyesafe® certified website: https://eyesafe.com/
[4] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard. Plastics consist of 90% Post-Consumer Recycled material, with 85% Recycled Information Technology Equipment (ITE) + 5% Ocean-Bound Plastics (PET).
[7] Google tested to meet Chromebook compatibility standards.
[8] This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.
[9] FHD content required to view full FHD images.
[10] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz (native) with 8-bit color using one HDMI or VGA.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.