location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart One for Zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12BY0004MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532750760 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 09:58:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 IoT Enterprise GAC 64
  • - Intel Core i5-1145G7E (4C / 8T, 1.5 / 4.1GHz, 8MB)
  • - 16GB (3200MHz) DDR4-SDRAM & 256GB SSD
Warranty: 3-year, Onsite + First Year Maintenance, 3Y Premier Support Upgrade from 3Y Onsite
Long product name Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system :
The long product name of Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1145G7E (4C / 8T, 1.5 / 4.1GHz, 8MB), 16GB DDR4-3200, 256GB SSD M.2 2280 PCIe x4, 10.1" Display, Intel AX210 Wi-Fi 6E, 11ax 2x2 + BT5.0, vPro, Windows 11 IoT Enterprise GAC 64
More>>>
Short summary description Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system:
This short summary of the Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart One for Zoom, Video conferencing service management system, Windows 11 IoT Enterprise GAC, Black

Long summary description Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system:
This is an auto-generated long summary of Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system based on the first three specs of the first five spec groups.

Lenovo ThinkSmart One for Zoom. Product type: Video conferencing service management system. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Operating system installed: Windows 11 IoT Enterprise GAC. Product colour: Black

Performance
Bluetooth
Yes
Bluetooth version
5.0
Product colour *
Black
Product type *
Video conferencing service management system
Audio
Built-in speaker(s)
Yes
Number of speakers
2
RMS rated power
30 W
Memory
Internal memory
16384 MB
Internal memory type
DDR4
Storage media type
SSD
Total storage capacity
256 GB
Ports & interfaces
HDMI ports quantity
3
HDMI output ports quantity
2
HDMI input ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
2
Headphone outputs
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Camera
Camera privacy shutter
Yes
Display
Built-in display
Yes
Display diagonal
25.6 cm (10.1")
Display resolution
1280 x 800 pixels
Touchscreen
Yes
Touchscreen type
Capacitive
Anti-glare screen
Yes
Microphone
Number of microphones
8
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Computer system
Computer system type
Mini PC
Processor family
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model
i5-1145G7E
Operating system installed
Windows 11 IoT Enterprise GAC
Power
Power consumption (typical)
135 W
Weight & dimensions
Speaker dimensions (WxDxH)
700 x 89 x 110 mm
Speaker weight
3.55 kg
Packaging content
External interface module included
Yes
Country Distributor
Switzerland 1 distributor(s)