Lenovo logo

Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40855
Info modified on:
10 Aug 2024, 07:29:09
Short summary description Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkSmart Hub, 25.6 cm (10.1"), WUXGA, Intel® Core™ i5, 16 GB, 256 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkSmart Hub. Product type: All-in-One PC. Display diagonal: 25.6 cm (10.1"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.