Ergotron logo

Ergotron 400 Series Horizontal Mount Double Pivot w/ P/L Black monitor mount / stand Desk

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51982
Info modified on:
23 Apr 2024, 15:35:35
Warranty:
5-year warranty
Long product name Ergotron 400 Series Horizontal Mount Double Pivot w/ P/L Black monitor mount / stand Desk:

400 SERIE DESK CLAMP LCD BLACK DOUBLE PIVOT 360 ARM

Short summary description Ergotron 400 Series Horizontal Mount Double Pivot w/ P/L Black monitor mount / stand Desk:

Ergotron 400 Series Horizontal Mount Double Pivot w/ P/L Black, 10.4 kg

Long summary description Ergotron 400 Series Horizontal Mount Double Pivot w/ P/L Black monitor mount / stand Desk:

Ergotron 400 Series Horizontal Mount Double Pivot w/ P/L Black. Maximum weight capacity: 10.4 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.