Lenovo logo

Lenovo V V14 AMD Ryzen™ 5 5625U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34945
Info modified on:
08 Nov 2024, 05:40:21
Bullet Points Lenovo V V14 AMD Ryzen™ 5 5625U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:
  • - Windows 11 Pro 64-bit
  • - AMD Ryzen 5 5625U (2.3GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 TN
  • - 8GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo V V14 AMD Ryzen™ 5 5625U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

AMD Ryzen 5 5625U (2.3GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 TN, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit

Lenovo V V14 AMD Ryzen™ 5 5625U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

For everyday working, studying, & living

- Powerful AMD processors & integrated graphics, plus fast memory & storage

- Superb 14" FHD display, huge screen-to-body ratio, & Dolby™ Audio

- Built-in hardware- & software-based security features

- WiFi 6 support & vast array of ports, including USB-C & HDMI

- Compact, portable, & just 1.5kg in weight

- Great for small businesses, students, & on-the-go multitasking

Short summary description Lenovo V V14 AMD Ryzen™ 5 5625U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

Lenovo V V14, AMD Ryzen™ 5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo V V14 AMD Ryzen™ 5 5625U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

Lenovo V V14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5625U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.