Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab P12 Mediatek 256 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Slate Mobile tablet Grey
- - 32.3 cm (12.7") 2944 x 1840 pixels LTPS
- - Mediatek Dimensity 7050
- - 256 GB Flash Card reader integrated
- - Single camera 8 MP Front camera 13 MP
- - Wi-Fi 6 (802.11ax) Bluetooth 5.1
- - Lithium Polymer (LiPo) 10200 mAh
- - Android 13
More>>>
Short summary description Lenovo Tab P12 Mediatek 256 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
This short summary of the Lenovo Tab P12 Mediatek 256 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Tab P12, 32.3 cm (12.7"), 2944 x 1840 pixels, 256 GB, 8 GB, Android 13, Grey
Long summary description Lenovo Tab P12 Mediatek 256 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
This is an auto-generated long summary of Lenovo Tab P12 Mediatek 256 GB 32.3 cm (12.7") 8 GB Wi-Fi 6 (802.11ax) Android 13 Grey based on the first three specs of the first five spec groups.
Lenovo Tab P12. Display diagonal: 32.3 cm (12.7"), Display resolution: 2944 x 1840 pixels. Internal storage capacity: 256 GB. Processor family: Mediatek, Processor model: Dimensity 7050. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 13 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 615 g. Operating system installed: Android 13. Product colour: Grey