location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW2725DF computer monitor 67.8 cm (26.7") 2560 x 1440 pixels Quad HD QDOLED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW2725DF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAME-AW2725DF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821596
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:56
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW2725DF computer monitor 67.8 cm (26.7") 2560 x 1440 pixels Quad HD QDOLED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 67.8 cm (26.7") QDOLED OLED
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 359.98 Hz 0.03 ms 250 cd/m²
  • - AMD FreeSync Flicker-free technology
  • - G 28 kWh 27.6 W
More>>>
Short summary description Alienware AW2725DF computer monitor 67.8 cm (26.7") 2560 x 1440 pixels Quad HD QDOLED Black:
This short summary of the Alienware AW2725DF computer monitor 67.8 cm (26.7") 2560 x 1440 pixels Quad HD QDOLED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW2725DF, 67.8 cm (26.7"), 2560 x 1440 pixels, Quad HD, QDOLED, 0.03 ms, Black

Long summary description Alienware AW2725DF computer monitor 67.8 cm (26.7") 2560 x 1440 pixels Quad HD QDOLED Black:
This is an auto-generated long summary of Alienware AW2725DF computer monitor 67.8 cm (26.7") 2560 x 1440 pixels Quad HD QDOLED Black based on the first three specs of the first five spec groups.

Alienware AW2725DF. Display diagonal: 67.8 cm (26.7"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: QDOLED, Response time: 0.03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
67.8 cm (26.7")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
QDOLED
Panel type *
OLED
Touchscreen *
No
Display brightness (peak)
1000 cd/m²
Display brightness (typical)
250 cd/m²
Response time *
0.03 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 2560 x 1440
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 1440p
Contrast ratio (dynamic)
1500000:1
Maximum refresh rate *
359.98 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.2292 x 0.2292 mm
Pixel density
111 ppi
Horizontal scan range
27 - 621.32 kHz
Vertical scan range
48 - 360 Hz
Viewable size, horizontal
59 cm
Viewable size, vertical
33.4 cm
Display diagonal (metric)
678.2 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400 True Black
Colour gamut standard
DCI-P3
Colour gamut
99.3%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Flicker-free technology
Yes
Low Blue Light technology
Yes
Smart modes
FPS, MOBA/RTS, RPG, Sports
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0 / 3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
HDCP version
1.4/2.3
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
28 kWh
Energy consumption (HDR) per 1000 hours *
28 kWh
Power consumption (typical) *
27.6 W
Power consumption (standby) *
0.5 W
Power consumption (max)
130 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1833147
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
609.1 mm
Depth (with stand)
243.7 mm
Height (with stand)
516.2 mm
Weight (with stand)
6.3 kg
Width (without stand)
609.1 mm
Depth (without stand)
67.6 mm
Height (without stand)
359 mm
Weight (without stand)
4.3 kg
Bezel width (side)
9.35 mm
Bezel width (top)
5.84 mm
Bezel width (bottom)
1.94 cm
Packaging data
Package weight
9.97 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-C to DisplayPort
Quick start guide
Yes
Sustainability
Sustainability compliance
Yes
Doesn't contain
PVC/BFR
Other features
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Country Distributor
Polska 1 distributor(s)