location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SA224 interface cards/adapter RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA224
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SA224-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184877142 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 11:07:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SA224 interface cards/adapter RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB Type-C
  • - Output interface: RJ-45
  • - Black
Warranty: 1 Year
Long product name DELL SA224 interface cards/adapter RJ-45 :
The long product name of DELL SA224 interface cards/adapter RJ-45. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adapter USB-C to 2.5G Ethernet
More>>>
DELL SA224 interface cards/adapter RJ-45:
The official description of DELL SA224 interface cards/adapter RJ-45 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take up to 2.5Gbps transfer speed anywhere with the compact USB-C to Ethernet adapter.

Short summary description DELL SA224 interface cards/adapter RJ-45:
This short summary of the DELL SA224 interface cards/adapter RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL SA224, USB Type-C, RJ-45, Male/female, Black, Windows 10 x64, Windows 11 x64

Long summary description DELL SA224 interface cards/adapter RJ-45:
This is an auto-generated long summary of DELL SA224 interface cards/adapter RJ-45 based on the first three specs of the first five spec groups.

DELL SA224. Host interface: USB Type-C, Output interface: RJ-45, Host interface gender: Male/female. Product colour: Black. Windows operating systems supported: Windows 10 x64, Windows 11 x64

Powerful Connectivity
Powerful Connectivity

The ethernet adapter is highly compatible with a range of devices delivering up to 2.5Gbps of transfer speeds for ultimate visual application and cloud usage performance.

Compact, lightweight design
Compact, lightweight design

Bring the right connections wherever you go with lightweight Dell adapters.

Compatibility and support

Compatibility: Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure that the newest technology is compatible and reliable for your Dell system. The Dell Adapter USB-C to 2.5Gbps Ethernet adapter also supports MAC address pass through.

Quality: Dell uses only OEM grade quality components.

Technical Support: Our experienced technical support staff is available to answer any questions regarding your genuine Dell-branded parts upgrade. Parts purchased from other sources will not be supported by Dell.

Plug and play

Get started right away with the build-in driver for easy set-up.

The story is currently unavailable. Please, contact us.
Ports & interfaces
Host interface *
USB Type-C
Host interface gender
Male/female
Output interface *
RJ-45
Design
Internal *
No
Product colour
Black
System requirements
Windows operating systems supported
Windows 10 x64, Windows 11 x64
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL SA224 interface cards/adapter RJ-45:
Disclaimer

Actual configuration might differ from illustration