location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SA124 USB Type-C HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA124
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SA124-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184877128
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:09:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SA124 USB Type-C HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Type-C Straight Male
  • - HDMI Straight Female
  • - 7680 x 4320 pixels 144 Hz
  • - USB Type-C DisplayPort Alternate Mode
  • - Black
Warranty: 1 Year
Long product name DELL SA124 USB Type-C HDMI Black :
The long product name of DELL SA124 USB Type-C HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adapter - USB-C to HDMI 2.1
More>>>
DELL SA124 USB Type-C HDMI Black:
The official description of DELL SA124 USB Type-C HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conveniently view content from your laptop with USB-C video output on an HDMI-compliant display.

Short summary description DELL SA124 USB Type-C HDMI Black:
This short summary of the DELL SA124 USB Type-C HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL SA124, USB Type-C, HDMI, Male, Female, Straight, Straight

Long summary description DELL SA124 USB Type-C HDMI Black:
This is an auto-generated long summary of DELL SA124 USB Type-C HDMI Black based on the first three specs of the first five spec groups.

DELL SA124. Connector 1: USB Type-C, Connector 2: HDMI, Connector 1 gender: Male. Quantity per box: 1 pc(s)

Expand your view
Expand your view

Display presentations or videos from your USB-C compatible device on a monitor, 4K HDTV or projector, up to 8K resolution.

Designed to keep you mobile
Designed to keep you mobile

Staying productive anywhere is easier with compact and portable Dell adapters that prepare you to show your bright ideas on-the-go.

Compatibility and support

Compatibility: Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure that the newest technology is compatible and reliable for your Dell system.

Quality: Dell uses only OEM grade quality components.

Technical Support: Our experienced technical support staff is available to answer any questions regarding your genuine Dell-branded parts upgrade. Parts purchased from other sources will not be supported by Dell.

Plug and play

Get started right away with the build-in driver for easy set-up.

The story is currently unavailable. Please, contact us.
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 1 *
USB Type-C
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
2.1
HDCP
Yes
HDCP version
1.4/2.3
USB Type-C DisplayPort Alternate Mode
Yes
Features
Maximum resolution
7680 x 4320 pixels
Maximum refresh rate
144 Hz
Refresh rate at maximum resolution
60 Hz
Product colour
Black
Colour depth
10 bit
Plug and Play
Yes
Windows operating systems supported
Windows 10, Windows 11 x64
Other features
Quantity per box
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
Disclaimer DELL SA124 USB Type-C HDMI Black:
Disclaimer

Actual configuration might differ from illustration