location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Wall Plate Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Plate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97-101-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045077746 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 10:01:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Five (5) years
Long product name Ergotron Wall Plate Aluminium :
The long product name of Ergotron Wall Plate Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall Mount Plate (aluminum)
More>>>
Short summary description Ergotron Wall Plate Aluminium:
This short summary of the Ergotron Wall Plate Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Wall Plate, Aluminium, Aluminium

Long summary description Ergotron Wall Plate Aluminium:
This is an auto-generated long summary of Ergotron Wall Plate Aluminium based on the first three specs of the first five spec groups.

Ergotron Wall Plate. Material: Aluminium, Product colour: Aluminium

Brand Image Product code Product Stock Price from
Ergotron

Ergotron 18" Wall Track Aluminium
(show image)
31-038-182 18" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series Keyboard Pivot Metal
(show image)
47-094-800 100 Series Keyboard Pivot 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options Horizontal Track Mount Bracket Kit Aluminium
(show image)
97-090 Horizontal Track Mount Bracket Kit 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 26" Wall Track Aluminium
(show image)
31-017-182-01 26" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Wall Plate for HD Arms Grey Steel
(show image)
60-152-100 Wall Plate for HD Arms 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)