location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD-5210 webcam USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD-5210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LR374AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111547319 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2013
Product end of life date
Bullet Points HP HD-5210 webcam USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 fps
  • - Built-in microphone
  • - Face tracking
  • - Interface: USB
  • - Mounting type: Stand
  • - Black
Warranty: 1 year limited
Long product name HP HD-5210 webcam USB Black :
The long product name of HP HD-5210 webcam USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1920 x 1080 Webcam, 5x digital zoom, H.264, 270° pan/30° tilt, 112g
More>>>
HP HD-5210 webcam USB Black:
The official description of HP HD-5210 webcam USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP's HD 5210 high-end webcam streams faster, clearer and smoother video over much less bandwidth. It's superb technology and advanced features than you've experienced before.
- The ground-breaking H.264 technology is right here in the HP HD 5210. Your image quality is so high, it’s been Skype-certified. That stamp of approval is the only way to ensure true H.264 HD web chats via Skype.
- You'll be amazed by the Blu-ray quality images you can record. If you're looking for the highest resolution and the most spectacular video quality in true widescreen format, this webcam with a native HD 1920 x 1080 widescreen was made just for you.
- Auto-focus and HP's TrueVision auto-light exposure are included. Face tracking and 5x digital zoom capabilities. Versatile swivel clip—270° pan/30° tilt—mounts anywhere. Ultra-compact design highlights the premium glass component lens.
- Have you ever seen it this easy? Just a 1 click upload and you're sharing with your on-line world. You've got fast access to Facebook, YouTube and for the first time- Twitter & Flickr.
- High-end materials with attractive brushed metal trim frame this ultra- compact style. And, although the HD 5210 is almost 1/2 the size of comparable webcams, it's packed with more technology.

Short summary description HP HD-5210 webcam USB Black:
This short summary of the HP HD-5210 webcam USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD-5210, 30 fps, H.264, 1920 x 1080 pixels, 5x, Auto, 1920 x 1080

Long summary description HP HD-5210 webcam USB Black:
This is an auto-generated long summary of HP HD-5210 webcam USB Black based on the first three specs of the first five spec groups.

HP HD-5210. Maximum frame rate: 30 fps, Video formats supported: H.264, Maximum image resolution: 1920 x 1080 pixels. Interface: USB, Product colour: Black, Mounting type: Stand. Weight: 112 g. Light exposure control: Auto

Performance
Maximum frame rate
30 fps
Video formats supported
H.264
Photo feature
Yes
Maximum image resolution
1920 x 1080 pixels
Auto focus
Yes
Digital zoom
5x
Face tracking *
Yes
Focus adjustment
Auto
Still image resolution(s)
1920 x 1080
White balance
Auto
Parental control
No
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB
Product colour *
Black
Mounting type *
Stand
Tilt angle range
-30 - 30°
Pan range
0 - 270°
Weight & dimensions
Weight
112 g
Other features
Compatible memory cards
Not supported
USB required
Yes
Light exposure control
Auto
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:42:09
Uk has collected 4 expert reviews for HP HD-5210 webcam USB Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2013-02-14 05:42:09
If you have friends, family and loved ones spread across every corner of the world, then getting a decent webcam is pretty essential. While budget and built-in webcams do the trick, spending a little extra on a better webcam can make all the difference to...
Good Pretty good image quality, Great recording quality via dual microphones, Widescreen, Good software...
Bad Not amazing image quality, Expensive, Weak base...
70%
techradar.com/au/
Updated:
2014-04-13 02:14:49
If you have friends, family and loved ones spread across every corner of the world, then getting a decent webcam is pretty essential. While budget and built-in webcams do the trick, spending a little extra on a better webcam can make all the difference to...
Good Pretty good image quality, Great recording quality via dual microphones, Widescreen, Good software...
Bad Not amazing image quality, Expensive, Weak base...
70%
3dGameMan.com
Updated:
2013-02-14 05:42:09
Video Review: The HP HD 5210 1080p Webcam is really in a class of it's own since it has a H.264 video processor built in. This means a true 30FPS at 720p & 1080p. It comes with HP TrueVision for clear images in low light, noise cancelling microphones...
0%
gadgetreview.com
Updated:
2014-02-05 01:35:45
In my line of work, the webcam is an invaluable tool. Channeling my journalistic-Scorsese, I can conduct video interviews, reviews and how-to videos. I've been getting along just fine, using the variety baked into my current laptop of choice. I grumble he...
Bottom line The performance is great and this unit is priced to sell. Just wear thick tall boots when wading th...
80%
Country Distributor
United Kingdom 1 distributor(s)