location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Lunar A3 Laminator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lunar A3 Laminator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5716701
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0438596244308 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:19
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 5716701 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Lunar A3 Laminator
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laminates 80 micron pouches
  • - Audio and visual indicators clearly signal when ready to laminate
  • - Release trigger for clearing misfed documents
  • - Advanced controls accurately monitor lamination temperature
  • - 100% Jam Free
  • - ClearPath mechanism ensures the laminator does not jam when using Fellowes branded pouches
  • - Up to 80 micron
  • - Maximum Pouch Thickness
Warranty: 1 year
Long product name Fellowes Lunar A3 Laminator :
The long product name of Fellowes Lunar A3 Laminator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lunar A3 Laminator
More>>>
Short summary description Fellowes Lunar A3 Laminator:
This short summary of the Fellowes Lunar A3 Laminator data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Lunar A3 Laminator, 32 cm, Hot laminator, 6 min, 0.08 mm, White, Plastic

Long summary description Fellowes Lunar A3 Laminator:
This is an auto-generated long summary of Fellowes Lunar A3 Laminator based on the first three specs of the first five spec groups.

Fellowes Lunar A3 Laminator. Maximum lamination width: 32 cm, Type: Hot laminator, Preheating time: 6 min. Width: 150 mm, Depth: 486 mm, Height: 82 mm

Features
Type *
Hot laminator
Preheating time *
6 min
Maximum lamination width *
32 cm
Maximum document thickness *
0.08 mm
Built-in display *
No
Number of rollers
2
Number of temperature settings
1
Features
Product colour
White
Housing material
Plastic
Weight & dimensions
Width
150 mm
Depth
486 mm
Height
82 mm
Weight
1.58 kg
Logistics data
Harmonized System (HS) code
84729080
Brand Image Product code Product Stock Price from
Fellowes

Fellowes Spectra 125 Hot laminator 304 mm/min Black, Silver
(show image)
5739701 Spectra 125
Fellowes

Fellowes Spectra 95 Hot laminator 305 mm/min Black, Silver
(show image)
5738201 Spectra 95
Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver Fellowes Saturn 3i Cold/hot laminator 300 mm/min Black, Silver
(show image)
5736001 Saturn 3i
Fellowes

Fellowes Saturn 3i 125 Cold laminator 304 mm/min Black, Silver
(show image)
5736601 Saturn 3i 125
Fellowes

Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver
(show image)
5735801 Saturn 3i 95
Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black
(show image)
5734201 Venus 2
Fellowes Jupiter 2 Cold/hot laminator 750 mm/min Black, Silver Fellowes Jupiter 2 Cold/hot laminator 750 mm/min Black, Silver
(show image)
5733501 Jupiter 2
Fellowes

Fellowes Cosmic2 95
(show image)
5725601 Cosmic2 95
Fellowes

Fellowes Callisto 95 304 mm/min
(show image)
5728401 Callisto 95
Fellowes

Fellowes PROTEUS A3/125
(show image)
5709501 PROTEUS A3/125
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)