location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 5-Port Gigabit Switch, 1 x SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit Switch, 1 x SFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEU-0521 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867173480
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 5-Port Gigabit Switch, 1 x SFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 Gigabit Ethernet ports and 1 Gigabit SFP slot
  • - 9K jumbo frames to increase data transfer rates
  • - 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX
  • - Supports 1K MAC address auto-learning and auto-aging
  • - IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
  • - Provides wall or desktop mounting
  • - Quick and easy installation
Long product name LevelOne 5-Port Gigabit Switch, 1 x SFP :
The long product name of LevelOne 5-Port Gigabit Switch, 1 x SFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x RJ-45, 1 x SFP, 10/100/1000 Mbps, 280 g
More>>>
LevelOne 5-Port Gigabit Switch, 1 x SFP:
The official description of LevelOne 5-Port Gigabit Switch, 1 x SFP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GEU-0521 is designed to make conversion between 10/100/1000Base-T and 1000Base-SX/LX Fiber Ethernet. The overall network flexibility is enhanced, and the network efficiency is also improved to accommodate and deliver high bandwidth applications.

Providing 10Gbps internal switching fabric, the GEU-0521 can handle an extremely large amount of data in a secure topology linking to a backbone or high capacity servers. The GEU-0521 provides 4K MAC address table, 9K bytes JUMBO Frame, and offers wire-speed packet transfer performance without risk of packet loss. The high data throughput of the device makes it ideal for most Gigabit environments, especially for the network to be upgraded to a Gigabit environment.

Short summary description LevelOne 5-Port Gigabit Switch, 1 x SFP:
This short summary of the LevelOne 5-Port Gigabit Switch, 1 x SFP data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 5-Port Gigabit Switch, 1 x SFP, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Wall mountable

Long summary description LevelOne 5-Port Gigabit Switch, 1 x SFP:
This is an auto-generated long summary of LevelOne 5-Port Gigabit Switch, 1 x SFP based on the first three specs of the first five spec groups.

LevelOne 5-Port Gigabit Switch, 1 x SFP. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 4. Full duplex. MAC address table: 4000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
1
Fiber optic connector
SFP
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Cable types supported
Cat5, Cat5e
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Optical fiber
Fiber ethernet cabling technology
1000BASE‑LX, 1000BASE‑SX
Transmission distance (max)
0.55 km
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
4000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148800 pps
Data transmission
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
1 MB
Design
Rack mounting *
No
Product colour
Grey
Housing material
Metal
LED indicators
Activity, Link, Power
Wall mountable
Yes
Country of origin
China
Certification
FCC Class B, CE
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2.5 A
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 90 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
96 mm
Depth
112 mm
Height
30 mm
Weight
380 g
Packaging data
Quick start guide
Yes
AC adapter included
Yes
Rubber feet
Yes
Package width
140 mm
Package depth
250 mm
Package height
55 mm
Package weight
540 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)