Ergotron logo

Ergotron FX Series FX75 Direct Wall Mount monitor mount / stand Desk Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81633
Info modified on:
24 Apr 2024, 14:16:27
Warranty:
lifetime warranty
Long product name Ergotron FX Series FX75 Direct Wall Mount monitor mount / stand Desk Black:

FX Series FX 75 Fixed Wall Mount Solution LCD3000 4000

Short summary description Ergotron FX Series FX75 Direct Wall Mount monitor mount / stand Desk Black:

Ergotron FX Series FX75 Direct Wall Mount, 34.1 kg, 68.6 cm (27"), Black

Long summary description Ergotron FX Series FX75 Direct Wall Mount monitor mount / stand Desk Black:

Ergotron FX Series FX75 Direct Wall Mount. Maximum weight capacity: 34.1 kg, Minimum screen size: 68.6 cm (27"). Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.