Epson logo

Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57636
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm:

CX37DNF - Color, Laser, Print/Scan/Copy/Fax, A4, 600 DPI, 24 ppm, 53.5dB, 256MB, LCD, USB 2.0, Gigabit Ethernet, 32.2kg, White

Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm:

The Epson AcuLaser CX37DNF offers one of best sets of specifications found in a multifunction colour laser catering for medium-to-large workgroups. It delivers outstanding cost per page, combined with a low initial investment. With regards to reliability, it is one of the best in its class and is so compact it can fit into any business environment.

Multifunctional: The CX37DN allows medium-to-large workgroups to print in A4 double-sided, plus copy and scan in colour and mono and offers fax functionality too.

Productive: It also features an automatic document feeder as standard, while an optional additional paper tray allows workgroups to save time by quickly and easily increasing paper capacity.

High-performance: Users benefit from a fast print and copy speed of up to 24ppm, as well as a maximum duty cycle of up to 120,000 pages per month, while professional-quality printing is easily achieved with AcuBrite toner technology.

Easy integration: Featuring PCL6 and PS3 emulations, IPv6 and 802.1x support, plus gigabit Ethernet connectivity, the CX37DNF is designed to fit into complex IT environments. Further increase performance by adding optional HDD and memory devices.

Low TCO: Affordable hardware, combined with long-lasting toner supplies that allow users to optimise cost per page, means total cost of ownership is extremely low. It is ENERGY STAR-qualified for reduced power consumption and environmental impact.

- Multifunctional: Print, copy and scan, plus fax
- Productive: ADF as standard, optional paper tray
- Durable: Duty cycle of up to 120,000 pages
- High-performance: Print speed of up to 24ppm
- Networked: PDL, Gigabit Ethernet connectivity

Short summary description Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm:

Epson AcuLaser CX37DNF, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Epson AcuLaser CX37DNF Laser A4 600 x 600 DPI 24 ppm:

Epson AcuLaser CX37DNF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.