HP logo

HP Z600 + ZR24w Intel® Xeon® 5000 Sequence E5645 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99618
Info modified on:
19 Jul 2024, 20:09:53
Long product name HP Z600 + ZR24w Intel® Xeon® 5000 Sequence E5645 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation:

Intel Xeon Six-Core E5645 (2.40GHz, 12MB L3), 6GB (3 x 2GB) DDR3, 1TB SATA 7200 rpm, 16X SATA SuperMulti LightScribe DVD±RW, Windows 7 Professional 64 + ZR24w 61 cm (24") S-IPS LCD Monitor (VM633AT)

HP Z600 + ZR24w Intel® Xeon® 5000 Sequence E5645 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation:

The HP Z600 packs eight-core compute and visualization power into a small, quiet package—for the ideal workstation when every inch, watt and decibel make a difference.

Features

- Featuring genuine Windows for a familiar and intuitive environment

Engineered to perform: the HP Z600 is engineered to optimize the way processor, memory, graphics, OS and software technology work together to deliver massive, whole-system computational power.

- Sleek new industrial design: brushed aluminum, integrated handles and visually cable-less engineering are just a few of the new design features that create new standards for lowered acoustics, serviceability and energy efficiency.

- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.

- Revolutionary architecture: tackle bigger problems faster and process more tasks and threads in parallel with the new Intel® QuickPath Interconnect architecture and new Intel® Xeon® processors 1 with integrated memory controllers.

- Compact and unassuming: enhance your work area with HP's quietest workstation, designed for environments where space is at a premium.

- Ease of service without comparison: the tool-free chassis and the uncluttered and highly streamlined internal design give you the ability to add or change components in mere seconds.

- Bold new collaboration software: see, share and show your work across the world with the new HP SkyRoom collaboration solution, which combines real-time 3D graphics sharing and video conferencing.

Short summary description HP Z600 + ZR24w Intel® Xeon® 5000 Sequence E5645 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation:

HP Z600 + ZR24w, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5645, 6 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z600 + ZR24w Intel® Xeon® 5000 Sequence E5645 6 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation:

HP Z600 + ZR24w. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5645. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 14.4 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.