location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Carkit Easy Install met

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carkit Easy Install met
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HF600
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola Carkit Easy Install met :
The long product name of Motorola Carkit Easy Install met. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Self-Install Hands-Free Car Kit HF600 with Retractable Microphone
More>>>
Motorola Carkit Easy Install met:
The official description of Motorola Carkit Easy Install met as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your eyes on the road and your hands on the wheel! This hands-free car kit plugs directly into your phone and your car's vehicle power adapter for quick, effortless installation. The retractable microphone cord offers neat storage and convenient transportation. The stylish, functional design not only looks good on display in your car, it also can accommodate various mounting locations. This new look features a textured base to prevent scratches and is designed to fit most vehicle cup holders. The integrated microphone and 2-watt speaker provide excellent sound quality. And you won't have to worry about your battery running out, this car kit charges a Motorola Original™ battery to 90% capacity within 2-3 hours.


DIMENSIONS:

Retractable microphone cord - approximately 40 inches

Non-retractable phone cord - approximately 27 inches

Non-retractable vehicle power adapter cord - 26 inches

Diameter - 3.5 inches



Compatible with Motorola T720, T720i, T721, T722i, T730, T731, V70, Motorola V300, V400, V600, V710, V60i, V60c, V60p(PTT), V60s, V60t, V60t Color, V60g, V60x, V120c, Motorola 120x, Motorola 120t, Motorola C331 and C332 (TDMA versions), C333 (CDMA with antenna), C343c, C353 (TDMA), V66, Timeport 270c and 280 phones.

Short summary description Motorola Carkit Easy Install met:
This short summary of the Motorola Carkit Easy Install met data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Carkit Easy Install met

Long summary description Motorola Carkit Easy Install met:
This is an auto-generated long summary of Motorola Carkit Easy Install met based on the first three specs of the first five spec groups.

Motorola Carkit Easy Install met