location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X31N50746
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X31N50746
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892093534 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reliable 2.4 Ghz wireless connection with multiple pairing protocol
  • - Single nano wireless USB receiver for both keyboard and mouse
  • - Be eco-friendly with 65% post-consumer recycled plastic for both keyboard and mouse
  • - Low-profile 2.5-zone keyboard layout
  • - Adjustable tilt leg and spill resistant keyboard design
  • - One touch dedicated media controls
  • - AES-128 encryption for the Keyboard
  • - Full size ambidextrous mouse for left or right hand comfort
  • - Optical sensor and 1600 DPI resolution
  • - Up to 15 months battery life for keyboard(may vary based on usage)
  • - Up to 18 months battery life for mouse (may vary based on usage)
  • - Enjoy total peace of mind thanks to the 3-year warranty
Warranty: 3-year
Long product name Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black :
The long product name of Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Essential Wireless Combo Keyboard & Mouse Gen2
More>>>
Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black:
The official description of Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for the modern professional, the Lenovo Essential Wireless Combo Keyboard & Mouse Gen 2 delivers functionality, comfort, and style. The slim 2.5-zone keyboard, with its responsive keys, promotes a premium silent typing experience, while the standard-size mouse perfectly complements its keyboard counterpart in design and utility. The 2.4MHz receiver provides a stable keyboard and mouse connection for maximum reliability. Plus, with 65% post-consumer recycled plastic in its construction, this combo is as sustainable as it is productive. Includes 3-year limited hardware warranty, and global product support.

Short summary description Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black:
This short summary of the Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X31N50746, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black:
This is an auto-generated long summary of Lenovo 4X31N50746 keyboard Mouse included Universal RF Wireless QWERTY US English Black based on the first three specs of the first five spec groups.

Lenovo 4X31N50746. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10000000 million characters
Key travel distance
1.91 cm
Certification
CB, TUV marking, CE, cTUVus, FCC, IC, IMDA, WPC, BIS, SIRIM, NBTC-SDOC, SDPPI, NTC, AITI, TRC, NCC, BSMI, MSIP, VCCI, JRF, KVALITET, ICASA, TRA, NTRA, MOC, PTA, ICT, EQM, BOCRA, ARCT, ETA, NCA, POTRAZ
Design
Backlight *
No
Product colour *
Black
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
1
Service life of battery
15 month(s)
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1600 DPI
Mouse
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Mouse battery life
18 month(s)
Number of batteries (mouse)
1
Buttons durability (million clicks)
3000000
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
422.3 x 134.5 x 21.9 mm
Keyboard weight
406.5 g
Mouse dimensions (WxDxH)
110.1 x 61.5 x 36.1 mm
Mouse weight
65.5 g
Packaging data
Package width
520 mm
Package depth
142 mm
Package height
42 mm
Package weight
680 g
Packaging content
Number of products included *
3 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Warranty period
3 year(s)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Lithuania 1 distributor(s)