location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUR40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUR40
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interactive flat panel Black
  • - 101.6 cm (40") 1920 x 1080 pixels LED 300 cd/m²
  • - Touchscreen 8 ms
  • - Built-in speaker(s) 20 W
Long product name Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e :
The long product name of Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SUR40, 40" (101,6 cm) LED, Full HD, 1920 x 1080, 16:9, 300 cd/m², 8 ms, 2x10W, 320 GB, 2.5" SATA-2, 2xHDMI, Bluetooth, Ethernet, Wi-Fi
More>>>
Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e:
The official description of Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect with people better with the new Samsung SUR40 with Microsoft® Pixelsense™. Created with Microsoft™, this revolutionary display tool will boost brand loyalty and productivity by changing how businesses interact with customers and how users collaborate. The Samsung SUR40 with Microsoft® Pixelsense™ grabs users’ attention easily. The latest technology and applications such as the Natural User Interface ensure that users are utterly overwhelmed and simply mesmerised by the experience. Also, with a larger surface and 52 contact points recognised simultaneously, as well as object recognition, it provides greater multitasking possibilities. Experience the next generation of the Samsung SUR40 with Microsoft® Pixelsense™.

Suited to a wide range of industries and applications
The Samsung SUR40 with Microsoft® PixelSense™ was created with various target industries in mind: retail, hospitality, automotive, healthcare, financial services, professional services, education and public sectors. It will change the way people interact with information and each other. The Samsung SUR40 with Microsoft® PixelSense™ can help them communicate, collaborate, consult and connect; make education more entertaining and make content more engaging. You can also transform the shopping experience, immerse users in games and pastimes, and enhance the business practices with a new platform in office communications. Create a deeper connection with clients, customers and colleagues.

Discover versatile and responsive object recognition
Make full use of pioneering cutting-edge technology that even recognises multiple physical objects placed on the screen. Utilising object recognition software, the Samsung SUR40 with Microsoft® PixelSense™ can distinguish, access and respond with wireless devices. With integrated PixelSense™ sensors built directly into the LCD layers, tagged objects – for instance business cards, reward cards, coupons and flyers - containing certain patterns and designs are also recognised and responded to. Get a better response with the Samsung SUR40 with Microsoft® PixelSense™ and object recognition.

Reach out and touch your digital content
Go beyond the limits of touch control and grab the future with both hands. With this revolutionary new technology you can interact using gestures, by brushing fingers or entire hands across the screen. There’s no need for a mouse, keyboard or any advanced technical knowledge. The Samsung SUR40 with Microsoft® PixelSense™
even responds to inanimate objects placed or moved across it, for instance simulating water ripples bouncing off the item. Users will experience intuitive and natural interface.

Gather multiple users around the Samsung SUR40 with Microsoft® PixelSense™
Introduce users to a face-to-face computing experience offering closer collaboration among more people. With more than 52 simultaneous inputs available, several users will be able to interact with the Samsung SUR40 with Microsoft® PixelSense™ at the same time. With this new advance in user-interaction technology, they can use the same surface area to work on individual projects or a single project with multiple components. This functionality makes a new range of social multi-user applications possible. People can do more together with multi-user computing.

Connect with an open software developer community
Make the most of an expansive global community of developers rapidly adopting the Samsung SUR40 with Microsoft® PixelSense™ platform and technology. From creating customised apps to connecting with partners actively producing solutions for customers worldwide, the creative possibilities are endless. Developers working with the Samsung SUR40 with Microsoft® PixelSense™ utilise a wide selection of tools such as Microsoft Visual Studio 2010, Microsoft Expression Blend, .NET Framework, MSDN, Windows and many more, to create impressive new industry-specific apps and new business opportunities. Now a strong and dedicated international community can truly interact, which means better implementation of ideas for everyone.

Powerful CPU and graphics for a powerful experience
Take your computing power to a new level with the Samsung SUR40 with Microsoft® PixelSense™ and its selection of high-performance hardware. With the AMD Athlon™ II X2 2.9GHz Dual Core processor, fast multi-tasking is no problem. The AMD Radeon™ HD 6570M desktop graphics card delivers clear and vibrant visuals as well. Four built-in speakers complete a powerful and comprehensive package that offers an amazingly immersive user experience. Choose hardware that will keep up with your demands and users’ expectations.

Achieve more with enhanced connectivity
Increase business productivity with the Samsung SUR40 with Microsoft® PixelSense™ , which features a wide selection of inputs including four USB ports, a Wi-Fi 802.11n router and Bluetooth and Ethernet connections. With so many different digital platforms integrated into the work environment, such as video cameras, smartphones, tablets, laptops, barcode scanners, printers and much more, enhanced connectivity is certainly a must-have modern resource for any successful business.

Thin and flexible multi-configuration design
Experience attractive thin design and a range of practical setup possibilities. The new Samsung SUR40 with Microsoft® PixelSense™ is only 4” thin but highly powerful with more accurate touch recognition. You can deploy it horizontally in table configuration for planning, learning, assisting sales and other uses; or hang it on walls with a VESA mount for presentations, digital media interaction and more. Get the perfect fit for your needs.

Add clarity with a Full HD display
To enhance the immersive multi-touch experience with vivid picture quality graphics, the Samsung SUR40 with Microsoft® PixelSense™ utilises a crystal clear Full HD LED display. Featuring a large 16:9 40” design with 1920 x 1080 resolutions, users will instantly notice the richer details in the digital environment and will find navigating the Samsung SUR40 with Microsoft® PixelSense™ an utter pleasure. Presentations will captivate like never before and give a truly professional (and modern) touch to your work.

The world’s largest heavy duty Gorilla Glass display
Choose a screen with the best possible protection from damage. The Samsung SUR40 with Microsoft® PixelSense™ includes the world’s largest sheet of Gorilla Glass bonded to any display. The robust material is amazingly strong, light and scratch-resistant. One-hour water ingress protection also featured, so you don’t have to worry about accidental spillage and other mishaps. Thanks to its more durable display, you can enjoy the Samsung SUR40 with Microsoft® PixelSense™ great effectiveness with your mind at rest.

Short summary description Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e:
This short summary of the Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SUR40, Interactive flat panel, 101.6 cm (40"), LED, 1920 x 1080 pixels

Long summary description Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e:
This is an auto-generated long summary of Samsung SUR40 Signage Display Interactive flat panel 101.6 cm (40") LED 300 cd/m² Full HD Black Touchscreen AMD Athlon II X2 245e based on the first three specs of the first five spec groups.

Samsung SUR40. Product design: Interactive flat panel. Display diagonal: 101.6 cm (40"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m², HD type: Full HD, Touchscreen. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
300 cd/m²
HD type *
Full HD
Touchscreen *
Yes
Touchscreen technology
Infrared
Response time
8 ms
Contrast ratio (typical)
2000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.461 x 0.461 mm
Display diagonal (metric)
101.6 cm
Ports & interfaces
HDMI ports quantity *
1
Audio
Built-in speaker(s) *
Yes
RMS rated power
20 W
Design
Product design *
Interactive flat panel
Product colour *
Black
Panel mounting interface
600 x 400 mm
Performance
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
220 W
Power consumption (standby) *
3 W
Computer system
Built-in processor *
AMD Athlon II X2 245e
Windows operating systems supported
Windows 7 Professional x64
Weight & dimensions
Width (with stand)
1214 mm
Depth (with stand)
299 mm
Height (with stand)
832 mm
Weight (with stand)
36.8 kg
Packaging data
Package weight
42.5 kg
Packaging content
Cables included
AC
Features
Wall mountable
Yes
Technical details
Full HD
Yes
Internal memory
4096 MB
Sustainability certificates
ENERGY STAR
Other features
Audio system
Realtek ALC262
Aspect ratio
16:9
Audio input
1
Audio output
3
Digital horizontal frequency
30 - 81 kHz
Digital vertical frequency
56 - 75 Hz
Display
PVA
Internal memory type
DDR3
Motherboard chipset
AMD RS780
Accessories included
Manual (CD), Driver CD, Power Cord
Dimensions (WxDxH)
1095 x 103 x 707.4 mm
Dimensions (W x D x H) with stand
1214 x 299 x 832 mm
Power supply type
AC
Signal input
digital
Plug and Play
Yes
Country Distributor
United Kingdom 1 distributor(s)