location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS62S KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS62S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS62S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775121 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS62S KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One PS/2 console controls 2 PS/2 computers
  • - Compact design, built in 0.9m cables
  • - All-in-one design
  • - Superior video quality-up to 2048 x 1536; DDC2B
  • - Auto Scan function to monitor computer operation
  • - Bus-Powered
  • - OS Compatibility includes Windows 2000/XP/Vista,LINUX and FreeBSD
Long product name ATEN CS62S KVM switch Black :
The long product name of ATEN CS62S KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port PS/2 VGA Cable KVM Switch (0.9m)
More>>>
ATEN CS62S KVM switch Black:
The official description of ATEN CS62S KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CS62S 2-port KVM Switch has a handy design integrating with 0.9m of cable. It can control 2 servers via a single console.

Short summary description ATEN CS62S KVM switch Black:
This short summary of the ATEN CS62S KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS62S, 2048 x 1536 pixels, Black

Long summary description ATEN CS62S KVM switch Black:
This is an auto-generated long summary of ATEN CS62S KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS62S. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Cable length: 0.9 m. Sustainability certificates: RoHS, Compliance certificates: RoHS. Width: 58.5 mm, Depth: 73 mm, Height: 22.5 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
3
PS/2 ports quantity
4
DC-in jack
No
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Rack mounting *
No
Product colour *
Black
Cable length
0.9 m
LED indicators
Yes
Display
Built-in display *
No
Power
External power adapter
No
USB powered
No
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
58.5 mm
Depth
73 mm
Height
22.5 mm
Weight
330 g
Other features
Connectivity technology
Wired
Compatible operating systems
Windows 2000/XP/Vista, LINUX, FreeBSD
Brand Image Product code Product Stock Price from
ATEN CS82A KVM switch Silver ATEN CS82A KVM switch Silver
(show image)
CS82A CS82A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS84A KVM switch Silver ATEN CS84A KVM switch Silver
(show image)
CS84A CS84A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)