location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6-inch Modular Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6-inch Modular Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J4C2AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961660449 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:24:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15.6-inch Modular Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carry only what you need with a durable, lightweight bag that provides options. Three products in one, you can use this modular bag, sleeve, and pouch as a messenger bag, slim laptop bag, crossbody pouch, and more. Change things up with the removable strap — and travel with ease.
  • - Seize every day with a modular bag that keeps you organized on the go. Provides 22L total capacity and multiple pockets across bag, sleeve, and pouch. The two external pockets offer a cable pass through. There's even a pocket for your bottle. The self-attaching fabric holds your stuff tight, while lockable zippers keep it safe [2].
  • - Travel to the office or across the globe with a modular bag that’s ready for anything. Built to last, this water-resistant twill polyester laptop bag includes a comforting 3-year warranty. Durable plastic D rings and buckles endure heavy handling.
  • - Here’s a functional laptop bag that you can really feel good about wearing, with 51% post-consumer recycled plastic (PCR) (That's 46 plastic bottles[2]) and FSC® certified packaging.
Warranty: Three-year limited warranty
Long product name HP 15.6-inch Modular Laptop Bag :
The long product name of HP 15.6-inch Modular Laptop Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6-inch Modular Laptop Bag
More>>>
HP 15.6-inch Modular Laptop Bag:
The official description of HP 15.6-inch Modular Laptop Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Three Products, Countless Possibilities
Take what you need — nothing more, nothing less. You can easily mix and match this 15.6-inch[1] laptop bag, sleeve, and pouch to suit your needs. Use it as a spacious messenger bag, a slim laptop bag, a crossbody pouch, and more, depending on what you’re doing or where you’re going.

Short summary description HP 15.6-inch Modular Laptop Bag:
This short summary of the HP 15.6-inch Modular Laptop Bag data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6-inch Modular Laptop Bag, Messenger case, 39.6 cm (15.6"), 1.14 kg

Long summary description HP 15.6-inch Modular Laptop Bag:
This is an auto-generated long summary of HP 15.6-inch Modular Laptop Bag based on the first three specs of the first five spec groups.

HP 15.6-inch Modular Laptop Bag. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"). Weight: 1.14 kg. Surface coloration: Monochromatic

Three Products in One
Three Products in One

Carry only what you need with a durable, lightweight bag that provides options. Three products in one, you can use this modular bag, sleeve, and pouch as a messenger bag, slim laptop bag, crossbody pouch, and more. Change things up with the removable strap — and travel with ease.

Endless Organization
Endless Organization

Seize every day with a modular bag that keeps you organized on the go. Provides 22L total capacity and multiple pockets across bag, sleeve, and pouch. The two external pockets offer a cable pass through. There's even a pocket for your bottle. The self-attaching fabric holds your stuff tight, while lockable zippers keep it safe [2].

Built for Any Journey
Built for Any Journey

Travel to the office or across the globe with a modular bag that’s ready for anything. Built to last, this water-resistant twill polyester laptop bag includes a comforting 3-year warranty. Durable plastic D rings and buckles endure heavy handling.

Space for Everything

Multiple pockets make it easy for you to organize all of your stuff in one convenient bag.

Traveling Convenience

Conveniently and securely attach your laptop bag to your rolling luggage for easy transport.

Protection for Peace of Mind

Protect credit cards and other sensitive information with a dedicated RFID-blocking pocket.

Secure, Detachable Pouch

Store your wallet, passport, tickets, and more in a secure pouch that you can detach easily.

Removable Strap

Conveniently transport the sleeve or pouch separately or together as one with the removable strap.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Material *
Polyester
Product main colour *
Green, Grey
Brand compatibility *
Universal
Protection features
Water resistant
Country of origin
China
HP segment
Home
Weight & dimensions
Width
435 mm
Depth
125 mm
Height
308 mm
Weight
1.14 kg
Volume
22 L
Package width
435 mm
Package depth
125 mm
Package height
308 mm
Package weight
1.17 kg
Country Distributor
Nederland 4 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 15.6-inch Modular Laptop Bag:
Disclaimer

[1] Fits most laptops up to 15.6 inches.
[2] Lock sold separately.
Technical specification disclaimers
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.