location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ultrastar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7K2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A39289-20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:04:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA II
  • - Server/workstation HDD
  • - Storage drive buffer size: 32 MB
  • - 3 Gbit/s
  • - 680 g
Warranty: 5 years
Long product name Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II :
The long product name of Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultrastar A7K2000, 1TB SATA II HDD, 3.5", 7200RPM, 32MB Cache, 680g, 20pk
More>>>
Short summary description Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II:
This short summary of the Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Ultrastar A7K2000, 1 TB, 7200 RPM, 32 MB, 3.5", Serial ATA II

Long summary description Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Western Digital Ultrastar A7K2000. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA II

Combining 7200 RPM Performance And Granular Power Control

Operating at 7200 RPM, the HGST Ultrastar® A7K2000 offers better overall performance than slower-RPM, capacity-oriented drives at impressively low power-consumption rates. When compared to the previous generation Ultrastar A7K1000, the A7K2000 offers up to a 155% improvement in sustained data transfer rate. With five Advanced Power Management modes, a 36% reduction in watts during low-RPM idle mode, and using less than 1W during standby/sleep mode, the Ultrastar A7K2000 can help data centers achieve lower AC power and HVAC requirements, freeing up precious headroom for growing enterprise needs.

Delivering Industry-Leading Reliability

With a robust fourth-generation mechanical design, Ultrastar A7K2000 is specifically built and tested for the enterprise. The Ultrastar SATA drive family features HGST-patented Rotational Vibration Safeguard (RVS) sensor technology, which optimizes drive reliability in multi-drive RAID arrays and rack-mounted systems. Backed by a five-year warranty, the Ultrastar platform has earned HGST a reputation among server and storage vendors as a global partner dedicated to delivering the highest quality and reliability in the industry.

Innovation for a more sustainable environment

The Ultrastar A7K2000 demonstrates HGST ecological leadership with its halogen-free design and power-efficient operation. Both these features serve to qualify the drive for the HGST EcoTrac classification, which identifies products that minimize environmental impact in the areas of product design, manufacturing, operation and disposal.

HGST Quality and Service

The Ultrastar A7K2000 demonstrates HGST ecological leadership with its halogen-free design and power-efficient operation. Both these features serve to qualify the drive for the HGST EcoTrac classification, which identifies products that minimize environmental impact in the areas of product design, manufacturing, operation and disposal.HGST’s Ultrastar A7K2000 extends the company’s long-standing tradition of performance and capacity leadership. The proven drive design enables high reliability and availability to customer data. Ultrastar quality, performance and world class technical support and service provides customers with a lower total cost of ownership over previous generations.

HGST drives are backed by an array of technical support and services, which may include customer and integration assistance. HGST is dedicated to providing a complete portfolio of HDD/SSD solutions to satisfy today’s monumental computing needs.

Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 02:11:09
Uk has collected 2 expert reviews for Western Digital Ultrastar A7K2000 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-04-19 03:46:44
When you're paying over the odds for a 1TB hard disk, you're going to want the absolute best. Unfortunately, the Hitachi Ultrastar A7K2000 doesn't get off to a good start, as it uses the older SATA2 interface, rather than the modern SATA3. Unsurprising...
Bottom line Relatively low power consumption and a long warranty are appealing but we require faster performance from our hard disks...
40%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
0F23023 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
0F23024 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 4 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
0F23015 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 4 TB 7200 RPM 128 MB 3.5" SAS
(show image)
0F22959 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" SAS
(show image)
0F22810 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 6 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
0F23012 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" SAS
(show image)
0F22792 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 4 TB 7200 RPM 128 MB 3.5" SAS
(show image)
0F22825 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
0F23014 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Ultrastar 7K6000 internal hard drive 5 TB 7200 RPM 128 MB 3.5" SAS
(show image)
0F22803 Ultrastar 7K6000 0.00
(excl. VAT)
0 (incl. VAT)