location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CC5425C 35.6 cm (14") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC5425C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CC5425C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184877838
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL CC5425C 35.6 cm (14") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 35.6 cm (14") Black
  • - EVA (Ethylene Vinyl Acetate), Foam, Plastic, Polyester
  • - Brand compatibility: Dell
  • - Zip pocket
  • - Carrying handle(s) Shoulder strap
  • - Water repellent
  • - 800 g
Warranty: 3 Years
Long product name DELL CC5425C 35.6 cm (14") Briefcase Black :
The long product name of DELL CC5425C 35.6 cm (14") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoLoop Pro Classic Briefcase 14
More>>>
DELL CC5425C 35.6 cm (14") Briefcase Black:
The official description of DELL CC5425C 35.6 cm (14") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shop the Dell EcoLoop Briefcase with durable anti-scratch nylex lining, multi-compartment design, water & dirt resistant.

Short summary description DELL CC5425C 35.6 cm (14") Briefcase Black:
This short summary of the DELL CC5425C 35.6 cm (14") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL CC5425C, Briefcase, 35.6 cm (14"), Shoulder strap, 800 g

Long summary description DELL CC5425C 35.6 cm (14") Briefcase Black:
This is an auto-generated long summary of DELL CC5425C 35.6 cm (14") Briefcase Black based on the first three specs of the first five spec groups.

DELL CC5425C. Case type: Briefcase, Maximum screen size: 35.6 cm (14"), Number of front pockets: 1, Carrying handle(s), Shoulder strap. Weight: 800 g. Surface coloration: Monochromatic

Designed with the environment in mind
Designed with the environment in mind

The Dell EcoLoop label identifies products that are manufactured with select materials and/or processes that help reduce our environmental impact.

Proudly OceanCycle Certified™
Proudly OceanCycle Certified™

The exterior main fabric is made with 100% ocean-bound plastic from approximately 8 recycled plastic bottles collected from ocean coastline or major waterways.This durable, yet sustainable fabric helps reduce our environmental impact while still protecting your tech gear and essentials while on-the-go.

Responsible dyeing process
Responsible dyeing process

Made with a solution-dyeing process for polyester that can generate up to 97% less greenhouse gas emissions, water impact and fossil fuels than traditional dyeing processes.

100% recycled packaging
100% recycled packaging

The carrying case comes in packaging that’s made with 100% recycled content in the hang tag, hang loop and plastic bag.

Front compartment
Front compartment

Arrange accessories in the zippered, expandable compartment using the built-in storage organizers. A quick-access zippered front pocket is convenient for storing smaller essentials and accessing them quickly when needed.

Main compartment
Main compartment

Conveniently store larger files and accessories in the spacious, zippered main compartment. A dedicated, padded tablet sleeve keeps your tech safe.

Rear laptop compartment
Rear laptop compartment

Safely store and protect your tech in the padded, rear zippered compartment of the briefcase.

Safeguard your essentials
Safeguard your essentials

360º foam cushioning with anti-scratch nylex lining surrounds the dedicated laptop compartment while EVA+ foam cushioning on the back-panel offers shock resistance for ultimate on-the-go protection.

Be seen
Be seen

Enjoy a safe commute with reflective accents on either side of the bag for increased visibility during low light hours.

Long-lasting durability
Long-lasting durability

Our carrying cases are put through rigorous quality tests, including water resistance, strap and zipper strength and fabric abrasion, proving their sturdiness and long-lasting durability for the protection of your belongings. Made from a heavy-duty fabric that's water and dirt resistant, this briefcase is easy to maintain with wipe-clean bottom coating and keeps your items inside dry and well protected.

Carry with ease
Carry with ease

Go hands-free with the shoulder strap or detach it and use the convenient grab handles or the travel-friendly trolley strap.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Briefcase
Material *
EVA (Ethylene Vinyl Acetate), Foam, Plastic, Polyester
Product main colour *
Black
Brand compatibility *
Dell
Interior pockets
Zip pocket
Front pocket
Yes
Number of front pockets
1
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Features
Protection features
Water repellent
Recycled material
Yes
Recycled material
Recycled plastic
Recycled material percentage
100%
Weight & dimensions
Width
365 mm
Depth
270 mm
Height
100 mm
Weight
800 g
Notebook compartment dimensions (W x D x H)
340 x 240 x 20 mm
Volume
10 L
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL CC5425C 35.6 cm (14") Briefcase Black:
Disclaimer

Actual configuration might differ from illustration