location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes C-225Ci paper shredder Cross shredding Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C-225Ci
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3825001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859573691 show
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2022 18:15:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes C-225Ci paper shredder Cross shredding Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100% Jam Proof System eliminates paper jams and powers through tough jobs
  • - SilentShred™ offers ultra-quiet performance for shared workspaces
  • - SafeSense® Technology stops shredding when hands touch the paper opening
  • - Energy Savings System provides optimal energy efficiency 100% of the time-in use and out of use
  • - Shreds 22 sheets per pass into 5/32” x 1-1/2” cross-cut particles (Security Level P-4)
  • - Continuous duty motor offers non-stop shredding
  • - 16 gallon bin
  • - For shared use
Long product name Fellowes C-225Ci paper shredder Cross shredding Black, Silver :
The long product name of Fellowes C-225Ci paper shredder Cross shredding Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powershred® 225Ci 100% Jam Proof Cross-Cut Shredder
More>>>
Fellowes C-225Ci paper shredder Cross shredding Black, Silver:
The official description of Fellowes C-225Ci paper shredder Cross shredding Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 100% Jam Proof System eliminates paper jams and powers through tough jobs
- SilentShred™ offers ultra-quiet performance for shared workspaces
- Patented SafeSense® Technology stops shredding when hands touch the paper opening
- Energy Savings System reduces energy consumption by up to 70%, compared to conventional commercial shredders during normal usage
- Shreds 20 sheets per pass into 5/32” x 1-1/2” cross-cut particles (Security Level 3)
- Continuous duty motor offers non-stop shredding
- 16 gallon bin
- For 3-5 users

Short summary description Fellowes C-225Ci paper shredder Cross shredding Black, Silver:
This short summary of the Fellowes C-225Ci paper shredder Cross shredding Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes C-225Ci, Cross shredding, 3.8 mm, 4876 mm/min, 20 sheets, Black, Silver, 100-240V, 50/60Hz

Long summary description Fellowes C-225Ci paper shredder Cross shredding Black, Silver:
This is an auto-generated long summary of Fellowes C-225Ci paper shredder Cross shredding Black, Silver based on the first three specs of the first five spec groups.

Fellowes C-225Ci. Shredding type: Cross shredding, Shredding size: 3.8 mm, Shredding speed: 4876 mm/min. Power requirements: 100-240V, 50/60Hz, Dimensions (WxDxH): 450.8 x 435 x 785.8 mm

100% Jam Proof System

Eliminates paper jams and powers through tough jobs

Energy Savings System

The only system saving energy in use – when it matters most!

SilentShred™

Offers ultra-quiet performance for shared workspaces

SafeSense®

Automatically stops shredding when hands or paws touch the paper entry

Country Distributor
United States 3 distributor(s)