Lenovo logo

Lenovo ThinkVision P25i-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74257
Info modified on:
13 Nov 2024, 19:00:20
Bullet Points Lenovo ThinkVision P25i-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:
  • - 62.2cm (24.5") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1300:1
  • - USB, VGA, HDMI, DisplayPort
Long product name Lenovo ThinkVision P25i-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

62.2cm (24.5") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1300:1

Lenovo ThinkVision P25i-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision P25i-30 Monitor Made for the modern workplace.See more of your work on the larger 24.5-inch FHD screen. Benefit from more screen real-estate with support for daisy chain using our simplified screen extensions. Navigate the monitor’s settings with the easy-to-use joystick placed behind the screen.

Short summary description Lenovo ThinkVision P25i-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision P25i-30, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P25i-30 LED display 62.2 cm (24.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision P25i-30. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.