location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6650dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3549B022
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 333 MHz
Long product name Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBP6650dn - 33 ppm mono (A4), 2400 x 600 dpi, USB 2.0/10BASE-T/100BASE-TX, 580 W
More>>>
Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4:
The official description of Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high performance, compact mono laser printer offers productive auto duplexing and extensive network connectivity for seamless integration into IT print workflows.

Save time
This high performance printer delivers your documents at a rapid 33 pages per minute. Save even more time with a fast First Print Out Time of just 6 seconds or less. Plus you can print straight away from sleep mode thanks to Canon’s Quick First-Print technologies.

Cut costs. Save energy.
Automatic double-sided printing cuts your paper costs significantly and reduces paper wastage. Reduce your running expenses too with this energy saving printer. It is Energy Star certified and has an energy efficient TEC* (Typical Electricity Consumption) rating of just 2.52 KWh/week.

Superior laser quality
Give your business extra impact. Produce documents with sharp, black text and clear, bold graphics. Automatic Image Refinement (AIR) technology provides a print resolution up to 2,400 x 600 dpi – delivering the finest details for all your work.

Space saving and easy to use
Thanks to its compact, space-saving design, the i-SENSYS LBP6650dn is easy to place - even in cramped office surroundings. It’s also easy to operate and completely silent in standby. So there’s no hassle and no distracting background noise.

Seamless network integration
Share printing resources across all systems with the network ready
i-SENSYS LBP6650dn. PCL5e/6 and optional PostScript level 3 support - plus UFRII, Canon’s own printer language - ensure seamless integration into your existing IT print workflows. The Remote User Interface lets users and administrators remotely monitor and manage printer status effortlessly, directly over the network.

All-round reliability
Maximise uptime and minimise maintenance. This robust and reliable printer features a 250-sheet cassette and 50-sheet multi-purpose tray – with an optional 500-sheet cassette available for high volume printing. Simply replace the All-in-One cartridge - containing toner, drum and cleaning unit - with an Authentic Canon Laser Cartridge to ensure continuous high quality output.

Short summary description Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6650dn, Laser, 2400 x 600 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6650dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
10 s
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C5, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
333 MHz
Sound pressure level (printing)
54.9 dB
Design
Display
LCD
Power
Power consumption (printing) *
1170 W
Power consumption (standby)
11 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
12.4 kg
Dimensions (WxDxH)
400 x 376 x 267 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-05 23:44:15
Uk has collected 7 expert reviews for Canon i-SENSYS LBP6650dn 2400 x 600 DPI A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-05 23:44:06
Best Workgroup Printer Speed is one of the prime differentiators between mono laser printers, particularly when you're considering price. Anything above 20ppm normally attracts a premium and when you get to 30ppm you're normally looking at a purchase pric...
90%
printercomparison.com
Updated:
2013-04-05 23:44:01
Canon introduced the imageCLASS LBP6650dn, along with four new single function imageCLASS laser printers, a first for the imaging manufacturer in the U.S. market in late 2010.The Canon imageCLASS LBP6650dn is a compact monochrome laser featuring print...
Bottom line The Canon imageCLASS LBP6650dn is a solid first try for the popular imaging company into a new market. The imageCLASS LBP6650dn offers quick print speeds, good print quality and a mix of solid business features with the option to upgrade.The two main i...
60%
pcmag.com
Updated:
2013-04-05 23:44:05
Theoretically faster than the Canon imageClass LBP6300dn ($300 street, 4 stars) that I recently reviewed, but a close cousin otherwise, the Canon LBP6650dn ($400 street) shares many of the same strengths, including fast speed, ample paper handling, and...
Good Top-quality graphics for a mono laser, better than par photos. Built-in duplexer. Ethernet connection.
Bad Relatively high cost per page.
Bottom line The Canon imageClass LBP6650dn monochrome laser printer is a good fit for a small office, but unless you need its relatively high-quality graphics and photos, less expensive choices may serve just as well. Buy it now...
70%
toptenreviews.com
Updated:
2013-04-05 23:44:09
The Canon imageCLASS LBP6650dn is a laser printer that offers excellent print quality, small dimensions and a large feature set. This laser printer is our TopTenREVIEWS Bronze Award winner because it offers printing speeds up to 35 pages per minute, du...
Bottom line This laser printer offers fast printing speeds, small dimensions and quality resolution that make it a printer worth your consideration...
88%