location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vostro 3550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5558
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063061358
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:48:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i3 i3-2330M 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Long product name DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver :
The long product name of DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2330M (3M Cache, 2.20 GHz), 4GB DDR3, 320GB HDD, 15.6" TFT HD, 1366 x 768, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 3.0+HS, Windows 7 Professional 64-bit, 2.47kg
More>>>
DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
The official description of DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for small business, the Vostro™ 3550 laptop is packed with the features you need to stay connected and in control. Its 15.6" (39.6 cm) screen offers the convenience of an expanded workspace, without sacrificing the portability your business demands.

Power up your business
Your business needs power. It needs speed and performance. Vostro laptops are your full-featured, business solution — an uncompromising mix of power and portability.

- Operating System: Genuine Windows® 7 Professional.
- Outperform the competition: Experience smooth multitasking and lightning-fast performance with DDR3 memory. Take your business to the next level by pairing Vostro's 2nd generation Intel® Core™ processors.
- Smarter graphics: Boost your graphics performance and optimize your battery life with Switchable Graphics Technology. When requiring less power, your laptop automatically switches to the smart Intel integrated HD graphics — helping deliver more performance on a single battery charge.
- Faster data transfer: Sometimes your business can't wait, so why should you? Two USB 3.0 ports enable data transfers at up to 10x the speed of USB 2.0. Vostro laptops also include Bluetooth® 3.0, which transfers at up to 24 Mbps, allowing you to move large files in seconds.

Designed to last
With a wide, durable metal hinge for added support, and a sturdy aluminum casing (available in Lucerne Red, Brisbane Bronze and Aberdeen Silver), Vostro laptops are a smart investment in the future of your business.

Work virtually anywhere, anytime
Connecting and collaborating on-the-go has never been easier. Vostro laptops deliver a suite of hardware and software, tailored to meet your small business needs.

Collaborate from the road
Bring the boardroom to you with an HD webcam, digital array microphones to reduce background noise, preinstalled Skype and SRS Premium Voice Pro software for state-of-the-art collaboration.

Short summary description DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This short summary of the DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3550, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Vostro 3550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:21:38
Uk has collected 24 expert reviews for DELL Vostro 3550 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
tech-reviews.co.uk
Updated:
2013-02-14 04:21:38
The Dell Vostro 3550 is a laptop designed for the executive in you, featuring a beefy 2.30GHz Intel Core i5-2410M processor, 4GB of RAM (upgradable up to 8GB) as well as USB 3.0 and more, this is definitely a high performing machine. The price comes i...
Good Robust, Very sleek and well designed, High performance processor, graphics and RAM, Antiglare screen, Crisp / Clear graphics, Large 500GB hard drive...
80%
techadvisor.co.uk
Updated:
2013-02-14 04:21:38
The Dell Vostro 3550 is a 15.6in, 2.7kg business notebook with a swag of great features The standout of these features is Intel's second-generation Intel Core i7 CPU, which gives the Dell Vostro 3550 plenty of speed and, in conjunction with an option...
Bottom line It's hard not to like the Vostro 3550; it looks good and feels comfortable to use. We like its backlit keyboard and huge touchpad, and it has a useful array of ports along its edges. Best of all, it has fast performance and long battery life thanks to...
0%
goodgearguide.com.au
Updated:
2013-02-14 04:21:38
The Dell Vostro 3550 is a 15.6in, 2.7kg business notebook with a swag of great features. The standout of these features is Intel's 2nd Generation Core i7 CPU, which gives the Vostro 3550 plenty of speed and, in conjunction with a 9-cell battery, a ver...
Good Sandy Bridge CPU, fast performance, long battery life, 9-cell battery...
Bad Screen has narrow vertical viewing angles, 3G module not offered at launch...
Bottom line The Dell Vostro 3550 is a great 15.6in business laptop. It comes with a Sandy Bridge-based Core i7 CPU, which gives it great performance, and it also offers long battery life...
80%
pcauthority.com.au
Updated:
2013-10-03 06:15:32
When Intel recalled its H67 and P67 chipsets earlier this year it threw the launch of its Second Generation Core i CPUs into disarray. Consequently we are only now seeing mass-produced laptops appear with the processors. We saw the first premium offerings...
Bottom line Intel's Sandy Bridge processors go mobile in the Dell Vostro 3550, and budget laptops make a leap in performance...
83%
bit.com.au
Updated:
2014-03-26 01:17:28
When Intel recalled its H67 and P67 chipsets earlier this year it threw the launch of its Second Generation Core i CPUs into disarray. Consequently we are only now seeing mass-produced laptops appear with the processors. We saw the first premium offerings...
Bottom line Intel's Sandy Bridge processors go mobile in the Dell Vostro 3550, and budget laptops make a leap in performancePerformanceFeatures & DesignValue for MoneyOverallSpecs$899 AUD(pricing info)...
83%
Laptopmag.com
Updated:
2013-02-14 04:21:38
Small-business customers need affordable notebooks, but not at the expense of style or performance. Like the previous-generation Vostro, the Dell Vostro 3550 ($682 as configured), has an attractive brushed-aluminum lid, but inside this 15.6-inch system...
Good Durable design, Large touchpad, HD-capable webcam, Two USB 3.0 ports, Loud speakers...
Bad Drab design, Need nine-cell battery for longer battery life, Poor color saturation in webcam...
Bottom line Small-business customers looking for an affordable, durable, and secure 15.6-inch business notebook will like the Dell Vostro 3550. This $682 laptop also provides good sound, whether you're listening to tunes, giving a presentation, or chatting via Sky...
70%
notebookcheck.net
Updated:
2013-02-14 04:21:38
In return, the graphics card is limited to two alternatives – an incorporated and a dedicated one. Users out for versatility should select AMD's Radeon HD 6630M in any case. Intel's HD Graphics 3000 , which is used in the low-cost models, computes a lot s...
Good Good connectivity, Keyboard light, High CPU performance, Matt surfaces, Large touchpad, Fast HDD...
Bad Average display contrast & black value, Very audible during load, Warm wrist-rest, Yielding keyboard, Wobbly lid, Poor sound...
Bottom line Dell Vostro 3350Dell has designed an ambitioned office/multimedia hybrid with the Vostro 3550. Not every manufacturer has the courage to try themselves on a blend of matt display and strong midrange components. A fusion of AMD's Radeon HD 6630M and Intel'...
81%
techworld.com
Updated:
2013-02-14 04:21:38
The Dell Vostro 3550 is a 15.6in, 2.7kg business notebook with a swag of great features. The standout of these features is Intel's second generation Intel Core i7 CPU, which gives the Dell Vostro 3550 plenty of speed and, in conjunction with an option...
Bottom line It's hard not to like the Vostro 3550. It looks good and feels comfortable to use. We like its backlit keyboard and huge touchpad, and it has a useful array of ports along its edges. Best of all, it has fast performance and long battery life thanks to...
0%
Country Distributor
United Kingdom 1 distributor(s)