location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA CB-120 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB-120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80082133
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2018 15:14:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2017
Product end of life date
Long product name KYOCERA CB-120 White :
The long product name of KYOCERA CB-120 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CB-120 Cabinet
More>>>
KYOCERA CB-120 White:
The official description of KYOCERA CB-120 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cabinet

Short summary description KYOCERA CB-120 White:
This short summary of the KYOCERA CB-120 White data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA CB-120, Wood, White, FS-1030, FS-1130, FS-1035, FS-1135, 377 mm, 407 mm, 500 mm

Long summary description KYOCERA CB-120 White:
This is an auto-generated long summary of KYOCERA CB-120 White based on the first three specs of the first five spec groups.

KYOCERA CB-120. Material: Wood, Product colour: White, Compatibility: FS-1030, FS-1130, FS-1035, FS-1135. Width: 377 mm, Depth: 407 mm, Height: 500 mm

Features
Material
Wood
Product colour
White
Compatibility
FS-1030, FS-1130, FS-1035, FS-1135
Weight & dimensions
Width
377 mm
Depth
407 mm
Height
500 mm