Lenovo logo

Lenovo IdeaPad 1 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21629
Info modified on:
14 Jun 2024, 02:47:34
Bullet Points Lenovo IdeaPad 1 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
  • - Windows 11 Home
  • - Intel Celeron N4020 (4MB Cache, 1.1GHz)
  • - 35.6 cm (14") HD 1366 x 768 TN
  • - 4GB (2400MHz) DDR4-SDRAM & 128GB SSD
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo IdeaPad 1 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Intel Celeron N4020 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") HD 1366 x 768 TN, Intel UHD Graphics 600, WLAN, Webcam, Windows 11 Home

Lenovo IdeaPad 1 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Unmatched efficiency. Unmatched fun.
Raise the bar on what to expect from an affordable laptop with the IdeaPad 1i Gen 7 (14" Intel). Browse, explore, and connect with confidence on reliable Intel® Celeron® processors and workflow-improving smart features. And with a remarkably thin 17.9mm design and fun color options that compliment your personal style, this device is a highly mobile digital companion.

Short summary description Lenovo IdeaPad 1 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad 1, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad 1 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad 1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.