HP logo

HP 460 Multi-Device Bluetooth Keyboard

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45886
Info modified on:
07 Oct 2024, 12:21:13
Bullet Points HP 460 Multi-Device Bluetooth Keyboard:
  • - Get the most out of your day, every day. This adjustable, spill-resistant Bluetooth® keyboard fits the full keyboard experience into a compact, on-the-go design that saves space in your bag or anywhere you set up. Add utility and comfort to whatever you’re doing with a full numpad, directional keys, and concave keycaps that make typing quiet and comfortable.
  • - Life is better when you have options. Seamless Bluetooth® functionality gives you the freedom to stay continuously and confidently connected anywhere you are. Connected to a desktop, your tablet, or even a mobile device, this multi-device Bluetooth keyboard delivers connectivity across multiple operating systems. With Swift Pair, quickly switch between up to three devices with the press of a button.
  • - Go further with more flexibility. Whether for office tasks or game play, program the F1–F12 keys<sup>[1]</sup> to act as custom shortcuts, or automate difficult keystroke combinations to make all your moves in a fraction of the time. HP Accessory Center software makes it easy to set and change commands on the fly.
  • - The better choice for a brighter tomorrow, the HP 460 Multi-Device Bluetooth Keyboard contains 50% post-consumer recycled materials<sup>[2]</sup>. With FSC certified, plastic-free packaging, you can be confident knowing you have a Bluetooth® keyboard that is helping protect our shared future while doing amazing things for you.
Warranty:
2 years limited warranty
Long product name HP 460 Multi-Device Bluetooth Keyboard:

460 Multi-Device Bluetooth Keyboard

HP 460 Multi-Device Bluetooth Keyboard:

Full keyboard. Fully mobile. Fully your type.
Be anywhere and still be ready to go with the HP 460 Multi-Device Bluetooth Keyboard. It offers full-featured functionality with easy-to-pack-up portability to go wherever life takes you. With versatility to pair multiple devices combined with functional design, this true multi-device keyboard is built to help you stay moving, working, playing, and connected.

Short summary description HP 460 Multi-Device Bluetooth Keyboard:

HP 460 Multi-Device Bluetooth Keyboard, Full-size (100%), Wireless, Bluetooth, Mechanical, Black

Long summary description HP 460 Multi-Device Bluetooth Keyboard:

HP 460 Multi-Device Bluetooth Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Mechanical, Recommended usage: Home. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 460 Multi-Device Bluetooth Keyboard 7N7B8AA#ABB:
[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
[3] Actual battery life will vary with use and environmental conditions. The maximum capacity of the battery will naturally decrease with time and usage.
Technical specification disclaimers
Wireless range may very based on user environmental and computing conditions.
Actual battery life will vary with use and environmental conditions. The maximum capacity of the battery will naturally decrease with time and usage.
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
MacOS, Chrome devices are compatible with limited features.
HP includes a one-year (two-year) limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.